EN
  • EN
  • DE

AT91SAM9CN12-CU

Part No AT91SAM9CN12-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 217BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Family Part Number AT91SAM9CN
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 709530-AT91SAM9CN12-CU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM9CN12-CU CAD Model

Description

The AT91SAM9CN12-CU from Microchip Technology is a high-performance microcontroller that is part of Microchip's extensive range of embedded processing units. This particular model is designed to meet the needs of a variety of applications, from industrial control systems to consumer electronics, with a focus on connectivity, efficient data management, and reliability.

Key Features:

  • Core: The AT91SAM9CN12-CU is built around the ARM926EJ-S core, which operates at up to 400 MHz, providing a balance of power and energy efficiency. This core is known for its high performance and the ability to run rich operating systems like Linux, which is often required for complex applications.
  • Memory: It includes on-chip memory such as 128KB of SRAM and 128KB of ROM, allowing for swift access to frequently used data and code. The device also supports external memory interfaces for both DDR2 and LPDDR, giving developers flexibility in system design.
  • Connectivity: With integrated Ethernet MAC, multiple USB ports, and USARTs, the AT91SAM9CN12-CU offers a variety of connectivity options. This makes it an ideal choice for networked applications that require robust communication interfaces.
  • Peripheral Support: The microcontroller comes with a wide range of peripherals, including PWM, timers, ADC, SPI, and I2C modules, allowing for easy interfacing with sensors, actuators, and other components.
  • Security: Security features such as a true random number generator (TRNG) and hardware encryption accelerators for AES, TDES, and SHA ensure that applications can maintain data integrity and confidentiality.
  • Package: The AT91SAM9CN12-CU is offered in a 324-ball BGA package, which is suitable for space-constrained applications while providing ample I/O options for interfacing with external components.

Overall, the AT91SAM9CN12-CU is a versatile microcontroller that offers a rich set of features to developers looking to create sophisticated and connected embedded systems. Its robust design and comprehensive set of peripherals make it an excellent choice for a wide range of applications, ensuring both performance and reliability.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0282 $68.1128
9+ $13.9720 $125.7480
13+ $13.5354 $175.9602
18+ $13.0989 $235.7802
23+ $12.6623 $291.2329
31+ $11.3525 $351.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess