EN
  • EN
  • DE

AT91SAM9XE256-CU

Part No AT91SAM9XE256-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAM9XE 180MHZ 217LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9XE
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 180MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 217-LFBGA
Supplier Device Package 217-LFBGA (15x15)
Additional Interfaces EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number AT91SAM9XE256
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566279-AT91SAM9XE256-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9XE256-CU CAD Model

Description

The AT91SAM9XE256-CU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robust architecture and advanced features. This particular model is part of the AT91SAM9XE series that integrates an ARM926EJ-S ARM Thumb Processor, running at up to 200 MHz, and is tailored for a wide range of industrial and consumer applications.

At the heart of the AT91SAM9XE256-CU lies 256KB of embedded flash memory, providing ample space for complex applications and software. The inclusion of flash memory on-chip ensures reliable storage while facilitating faster access times compared to external memory solutions, leading to improved performance for real-time applications.

The device boasts a rich set of peripherals, including USB 2.0 Full Speed (12 Mbit/s) host and device interfaces, USARTs, SPIs, I2C interfaces, as well as SDIO/SD/MMC and TWI interfaces. This makes it highly versatile and capable of supporting a multitude of communication protocols, which is essential for modern embedded systems that require connectivity and data exchange capabilities.

For enhanced security, the AT91SAM9XE256-CU incorporates features such as a random number generator and a Watchdog Timer. It also offers power-saving modes to ensure energy efficiency, which is crucial for battery-powered or energy-sensitive devices.

This microcontroller operates within the industrial temperature range, making it suitable for environments that experience extreme conditions. The LQFP (Low Quad Flat Package) encapsulates the chip in a form factor that is both space-saving and conducive to efficient thermal management.

The AT91SAM9XE256-CU is supported by a comprehensive development ecosystem, including software libraries, development boards, and debugging tools. Microchip Technology provides extensive documentation and support, ensuring that developers can take full advantage of the microcontroller's capabilities and streamline the development process for their applications.

In summary, the AT91SAM9XE256-CU is an exceptional choice for designers seeking a microcontroller with a strong balance of processing power, memory capacity, connectivity options, and reliability, all of which are essential for creating advanced and durable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7119 $68.1357
7+ $18.6348 $130.4436
10+ $18.0527 $180.5270
14+ $17.4705 $244.5870
18+ $16.8884 $303.9912
23+ $15.1409 $348.2407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess