EN
  • EN
  • DE

AT93C46SC27

Part No AT93C46SC27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046692-AT93C46SC27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C46SC27 CAD Model

Description

Microchip Technology AT93C46SC27 EEPROM

The AT93C46SC27 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. It is designed to provide a flexible, non-volatile data storage solution for applications that require low-power operation and high endurance. This EEPROM is part of Microchip's renowned AT93C series and is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: The AT93C46SC27 offers 1 Kbit of memory, organized as 64 pages of 16 bytes each, providing ample space for configuration parameters, calibration data, or small application logs.
  • Interface: This device features a simple, yet efficient, serial peripheral interface (SPI) that ensures easy integration with most microcontrollers, and allows for rapid data transfer rates.
  • Operating Voltage: It operates within a wide voltage range of 2.7V to 5.5V, making it versatile for various system voltages and ensuring compatibility with both 3.3V and 5V systems.
  • Write Cycle Time: The AT93C46SC27 boasts a fast write cycle time of only 5 ms, enabling quick updates to stored data without significant delay.
  • Endurance: High endurance is a hallmark of this EEPROM, with each memory location specified to withstand at least 1 million write cycles, ensuring data integrity over extensive use.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a reliable storage solution over the long term.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, offering stable performance in harsh environments.
  • Packaging: The device comes in a small-outline package, specifically an 8-lead SOIC, which is ideal for space-constrained applications.

Whether you're designing a new system or upgrading an existing one, the Microchip AT93C46SC27 EEPROM offers the reliability, durability, and performance needed for your data storage requirements. Its ease of integration, coupled with Microchip's support and resources, makes it an excellent choice for designers looking to add non-volatile memory to their projects.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess