EN
  • EN
  • DE

AT93C66-10PC-2.7

Part No AT93C66-10PC-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8, 256 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C66
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566316-AT93C66-10PC-2.7
Ultra Librarian 3D Model Ultra Librarian AT93C66-10PC-2.7 CAD Model

Description

Microchip Technology's AT93C66-10PC-2.7 EEPROM

The AT93C66-10PC-2.7 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed for efficient data storage in a wide range of applications. This particular model features a 4K-bit memory size, which is organized as 256 x 16-bit or 512 x 8-bit, providing flexibility for various data storage requirements.

Operating at a voltage range of 2.7V to 5.5V, the AT93C66-10PC-2.7 is optimized for low-power consumption while maintaining fast read and write operations. The device boasts a maximum clock frequency of 10MHz, ensuring quick data access and programming capabilities, which is essential for performance-critical applications.

The AT93C66-10PC-2.7 comes in a PDIP (Plastic Dual In-line Package) form factor, which is a through-hole mounting style, making it suitable for breadboards and prototyping as well as traditional PCB designs. The PDIP package is known for its ease of handling and soldering, making it a preferred choice for both hobbyists and professional engineers alike.

One of the key features of this EEPROM is its user-friendly serial interface, which supports the standard 3-wire serial communication protocol. This interface simplifies the integration of the memory device into existing designs, enabling seamless data transfer with microcontrollers and other digital systems.

Additional features of the AT93C66-10PC-2.7 include self-timed write cycle with auto-clear, write protect feature for hardware data protection, and a ready/busy status signal that provides a hardware indication of the write cycle completion. These features enhance the reliability and security of the data storage, ensuring data integrity even under adverse conditions.

Whether you are developing consumer electronics, automotive systems, industrial controls, or any other application that requires a reliable and efficient non-volatile memory solution, the AT93C66-10PC-2.7 from Microchip Technology is an excellent choice that combines performance, durability, and ease of use.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess