EN
  • EN
  • DE

AT93C66B-SSPD-T

Part No AT93C66B-SSPD-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description EEPROM Serial-3Wire 4K-bit 512 x 8/256 x 16 3.3V/5V Automotive 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Density 4 kb
Frequency 2 MHz
Interface Serial
Max Frequency 2 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Pins 8
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1046705-AT93C66B-SSPD-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C66B-SSPD-T CAD Model

Description

Product Overview: AT93C66B-SSPD-T by Microchip Technology

The AT93C66B-SSPD-T is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer Microchip Technology. This device is designed to provide a reliable and durable non-volatile memory solution for a wide range of applications.

Key Features

  • Memory Size: The AT93C66B offers 4Kbits of memory, organized as 256 x 16-bit or 512 x 8-bit, providing flexibility for various data storage requirements.
  • Interface: It utilizes a simple and versatile SPI (Serial Peripheral Interface) bus, which ensures easy integration into most microcontroller-based systems.
  • Operating Voltage Range: The device operates within a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Speed: Fast data transfer rates are achievable with a clock frequency of up to 20 MHz, enabling quick read and write operations.
  • Endurance: The EEPROM is built for longevity, with a write endurance of 1 million write cycles and a data retention period of 100 years, ensuring data integrity over extended periods.
  • Temperature Range: It operates across an industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The AT93C66B-SSPD-T comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications.

Applications

The AT93C66B-SSPD-T is ideal for a variety of applications that require low-power and high-performance non-volatile memory storage. Common applications include:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Consumer electronics
  • Smart cards

With its robust design and flexible features, the AT93C66B-SSPD-T from Microchip Technology is a top choice for designers and engineers looking for a reliable EEPROM solution that delivers performance and durability.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess