EN
  • EN
  • DE
  • IT

AT97SC3204-X1A190-1

Part No AT97SC3204-X1A190-1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Secure Communications
Core Processor AVR
Program Memory Type EEPROM
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1019908-AT97SC3204-X1A190-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X1A190-1 CAD Model

Description

Microchip Technology AT97SC3204-X1A190-1

The AT97SC3204-X1A190-1 is a cutting-edge security module from Microchip Technology, designed to provide robust hardware-based security solutions for a variety of applications. This Trusted Platform Module (TPM) is part of Microchip's extensive portfolio of semiconductor products, and it is specifically engineered to secure hardware through integrated cryptographic keys.

This device adheres to the Trusted Computing Group (TCG) specifications for TPMs, ensuring compliance with industry standards for secure computing. The TPM is a critical component for enhancing security in systems such as personal computers, servers, networking equipment, and embedded systems. It is particularly useful for securing sensitive operations like digital signature generation, key storage, random number generation, and platform integrity verification.

The AT97SC3204-X1A190-1 is equipped with a range of features aimed at bolstering system defenses against unauthorized access and tampering. It includes hardware-based key generation and storage capabilities, which provide a secure environment for cryptographic operations. By offloading these tasks to a dedicated hardware module, the risk of key exposure is significantly reduced, and system performance can be improved as cryptographic processes are handled more efficiently.

This module supports multiple cryptographic algorithms, including RSA, SHA-1, and HMAC, offering flexibility for integration into various security frameworks. The AT97SC3204-X1A190-1 also features a hardware random number generator, essential for creating secure cryptographic keys and nonces.

Furthermore, the device's tamper-resistant design ensures that sensitive information remains protected even in the event of physical attacks. The AT97SC3204-X1A190-1 is designed to be a reliable and secure component that system integrators and designers can trust to protect their systems' integrity and confidentiality.

In summary, the AT97SC3204-X1A190-1 from Microchip Technology is a versatile and powerful TPM that offers advanced security features for protecting critical system operations. Its compliance with TCG standards and robust security capabilities make it an ideal choice for enhancing the security posture of a wide range of computing environments.

You May Also Be Interested in

Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess