EN
  • EN
  • DE

ATA5575M1330-DDB

Part No ATA5575M1330-DDB
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ WAFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features RFID Transponder IC 100kHz ~ 150kHz - - - Die
Manufacturer Microchip Technology
Series ATA5577
Package Box
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package Die
Case / Package Wafer
Family Name ATA5575
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862235-ATA5575M1330-DDB
Ultra Librarian 3D Model Ultra Librarian ATA5575M1330-DDB CAD Model

Description

Microchip Technology ATA5575M1330-DDB

The ATA5575M1330-DDB is a high-performance RFID (Radio-Frequency Identification) transponder from Microchip Technology, designed to provide flexible and secure wireless communication for a wide range of applications. This product is part of Microchip's extensive portfolio of RFID devices, known for their reliability and innovative features.

The ATA5575M1330-DDB operates at a frequency of 125 kHz and is designed for use in access control, animal identification, industrial automation, and various asset tracking systems. It comes in a convenient disc form factor, making it easy to integrate into different types of housings or objects. The product offers a robust solution for secure data storage and communication, thanks to its advanced security features and durable design.

Key features of the ATA5575M1330-DDB include:

  • 125 kHz RFID transponder technology for reliable wireless communication.
  • Read/write capabilities, allowing for dynamic data storage and management.
  • Unique ID (UID) for each chip, ensuring secure identification and preventing duplication.
  • Programmable read/write protection for specific blocks, enhancing data security.
  • Compatible with various Microchip readers and writers, providing a seamless integration experience.
  • Wide operating temperature range, suitable for harsh environmental conditions.
  • Passive RFID technology, which requires no internal power source for operation.

The ATA5575M1330-DDB is engineered to meet the demands of a variety of industries, offering a high degree of customization and flexibility. Its user-friendly design allows for easy programming and deployment, while its passive nature ensures a low-maintenance, long-lasting solution for any RFID system.

In conclusion, Microchip Technology's ATA5575M1330-DDB stands out as a versatile and secure RFID transponder, perfect for those seeking a reliable and scalable component for their identification and tracking needs. With its robust feature set and Microchip's reputation for quality, the ATA5575M1330-DDB is an excellent choice for a multitude of RFID applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess