EN
  • EN
  • DE

ATA5831-WNQW

Part No ATA5831-WNQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATA5831
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA5831-WNQWTR, ATA5831-WNQWCT, ATA5831-WNQWDKR, 1611-ATA5831-WNQWCT, 1611-ATA5831-WNQWTR-ND, ATA5831-WNQWTR, 1611-ATA5831-WNQWTRINACTIVE, 1611-ATA5831-WNQWDKR, 1611-ATA5831-WNQWDKRINACTIVE, 1611-ATA5831-WNQWDKR-ND
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862249-ATA5831-WNQW
Ultra Librarian 3D Model Ultra Librarian ATA5831-WNQW CAD Model

Description

The ATA5831-WNQW is a highly integrated RF transmitter system-on-chip from Microchip Technology, designed to cater to the demanding requirements of the automotive industry. This product is a testament to Microchip's commitment to providing advanced solutions for wireless communication applications, particularly in the realm of Remote Keyless Entry (RKE) and Tire Pressure Monitoring Systems (TPMS).

Key Features:

  • High-Frequency Operation: The ATA5831-WNQW operates in the UHF frequency range, ensuring robust and reliable communication over distances typical in automotive environments.
  • Low Power Consumption: Designed with power efficiency in mind, this device is capable of operating in low-power modes, making it ideal for battery-operated systems such as RKE and TPMS.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) synthesizer allows for precise frequency generation, which is critical for maintaining communication integrity.
  • Multiple Modulation Schemes: The transmitter supports various modulation schemes, including ASK and FSK, providing flexibility in designing communication protocols.
  • High Output Power: With the capability to deliver high output power, the ATA5831-WNQW ensures strong signal transmission, even in challenging environmental conditions.
  • Programmable Frequency: Users can program the operating frequency within the approved bands to suit specific application requirements.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless control systems for car alarms, central locking, or garage door openers

The Microchip ATA5831-WNQW stands out for its integration of advanced features in a compact form factor, making it a highly efficient solution for designers looking to add wireless capabilities to their automotive products. Its robustness, coupled with Microchip's renowned quality and support, makes the ATA5831-WNQW a preferred choice for engineers worldwide.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1802 $61.8020
23+ $5.0709 $116.6307
36+ $4.9124 $176.8464
49+ $4.7540 $232.9460
63+ $4.5955 $289.5165
85+ $4.1201 $350.2085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess