EN
  • EN
  • DE

ATA6625C-GAQW

Part No ATA6625C-GAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Supply Voltage (V) 5V ~ 27V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series ATA6625C
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801060-ATA6625C-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA6625C-GAQW CAD Model

Description

Microchip Technology's ATA6625C-GAQW: A Robust LIN System Basis Chip

The ATA6625C-GAQW from Microchip Technology is a highly integrated System Basis Chip (SBC) that serves as a foundational component in Local Interconnect Network (LIN) bus communication systems. Designed to meet the stringent requirements of automotive applications, this chip is ideal for a variety of in-vehicle networks, particularly those that require low data transfer rates and a high level of reliability.

At the heart of the ATA6625C-GAQW is a voltage regulator with a 5V/50mA output, which is well-suited to power both the microcontroller and other peripherals in the system. This makes it an excellent choice for applications such as body control modules, sensor interfaces, and other automotive subsystems. The integrated watchdog timer ensures enhanced system reliability, constantly monitoring system integrity and providing a reset signal in case of system failure.

One of the key features of the ATA6625C-GAQW is its ability to handle LIN transceiver functions with ease, thanks to its compliance with LIN 2.0, 2.1, and SAE J2602 standards. This ensures interoperability with a wide range of LIN systems and components, making it a versatile choice for designers. The chip also supports the Sleep mode and Silent mode, which help in reducing the power consumption of the electronic control units when they are not actively communicating or when the system is in a low-power state.

The chip's robustness is further reinforced by its ability to withstand harsh automotive environments. It is designed to operate over an extended temperature range and is protected against the kinds of electrical transients commonly found in automotive power systems. Additionally, the ATA6625C-GAQW features excellent electromagnetic compatibility (EMC) performance, reducing the risk of interference with other electronic systems in the vehicle.

For developers looking to streamline their design process, the ATA6625C-GAQW is available in a green QFN24 package, which is not only space-efficient but also environmentally friendly. The combination of its integrated features, robust performance, and compliance with automotive standards makes the ATA6625C-GAQW from Microchip Technology an outstanding choice for developing reliable and efficient LIN-based automotive applications.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1967 $53.8515
105+ $0.9819 $103.0995
160+ $0.9512 $152.1920
220+ $0.9205 $202.5100
285+ $0.8898 $253.5930
380+ $0.7978 $303.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess