EN
  • EN
  • DE

HD3SS460IRHRT

Part No HD3SS460IRHRT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH TYPE C2 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 14 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-WQFN (5.5x3.5)
Win Source Part Number 1042883-HD3SS460IRHRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS460IRHRT CAD Model

Description

The HD3SS460IRHRT is a high-speed multiplexer from Texas Instruments designed for USB Type-C™ and USB Power Delivery applications. This versatile component is a critical piece for enabling USB Type-C interfaces on devices such as smartphones, tablets, laptops, and other consumer electronics.

With the growing demand for USB Type-C connectivity, the HD3SS460IRHRT offers a seamless and efficient solution for managing high-speed signals. It supports the switching of differential signals used in high-speed data paths for USB 3.1 Gen 1 and Gen 2, which makes it suitable for applications requiring data rates up to 10 Gbps. Moreover, the device is compatible with alternate modes that allow for additional protocols to be passed over a USB Type-C connector, such as DisplayPort and Thunderbolt™.

The HD3SS460IRHRT comes in a small footprint with a 42-pin WQFN package, making it an ideal choice for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance across various operating conditions. The device also features low-power consumption and offers low cross-talk and high signal integrity, which are essential for maintaining the quality of high-speed data transmission.

One of the key advantages of the HD3SS460IRHRT is its support for USB Power Delivery (PD). This enables higher power capabilities, allowing devices to charge faster and facilitating the use of USB as a universal charging standard for all types of electronic devices. It also simplifies the user experience by allowing for reversible plug orientation and cable direction, making it more convenient and user-friendly.

Overall, the HD3SS460IRHRT from Texas Instruments is a robust and high-performing solution for designers looking to integrate USB Type-C and USB Power Delivery functionalities into their products. Its high-speed data handling capabilities and support for multiple protocols make it a versatile and essential component in modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5672 $54.8520
80+ $1.2859 $102.8720
125+ $1.2457 $155.7125
170+ $1.2056 $204.9520
215+ $1.1654 $250.5610
290+ $1.0448 $302.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess