EN
  • EN
  • DE

ATA8350-7MQW

Part No ATA8350-7MQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC TRX ULTRA-WIDE-BAND (UWB) / IC RF TxRx Only General ISM > 1GHz 6.2GHz ~ 7.8GHz 33-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Frequency 6.2GHz ~ 7.8GHz
Data Rate (Max) 246kbps
Power - Output 9dBm
Serial Interfaces SPI
Voltage - Supply 2V ~ 3.5V
Current - Receiving 39mA
Current - Transmitting 20mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 33-TFBGA
Supplier Device Package 33-TFBGA (4.5x4.5)
Standard Package 6,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1342696-ATA8350-7MQW
Ultra Librarian 3D Model Ultra Librarian ATA8350-7MQW CAD Model

Description

The ATA8350-7MQW from Microchip Technology is a state-of-the-art RF transceiver designed for the modern demands of wireless communication systems. This advanced device is part of Microchip's extensive portfolio of radio frequency integrated circuits, offering a perfect blend of performance, power efficiency, and versatility.

At the heart of the ATA8350-7MQW is its ability to operate within the sub-GHz frequency bands, providing excellent propagation characteristics for long-range communication applications. It is an ideal solution for a wide array of applications, including automated meter reading, home automation, wireless sensor networks, and industrial control systems.

The transceiver is designed with a focus on low-power consumption, making it suitable for battery-operated devices where power efficiency is crucial. It also boasts a high level of integration, which significantly simplifies the design and development process for system engineers, reducing time-to-market and overall system cost.

Key features of the ATA8350-7MQW include:

  • Support for multiple modulation schemes to adapt to various communication protocols and requirements.
  • High sensitivity and selectivity that enhance the range and reliability of wireless links.
  • Programmable output power for optimized power management across different operating conditions.
  • An integrated low noise amplifier (LNA) for improved receiver performance.
  • Robust security features to ensure the integrity and confidentiality of wireless communications.

The ATA8350-7MQW is housed in a compact, surface-mount package that is conducive to modern, space-constrained designs. Microchip Technology provides comprehensive technical support, including datasheets, application notes, and design tools, to facilitate the integration of this transceiver into your next project.

Embrace the wireless future with the reliability and innovation of the ATA8350-7MQW, another testament to Microchip Technology's commitment to delivering cutting-edge solutions for the evolving needs of the electronics industry.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess