EN
  • EN
  • DE
  • IT

ATA8352-7MQW

Part No ATA8352-7MQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC TRX ULTRA-WIDE-BAND (UWB) / IC RF TxRx + MCU General ISM > 1GHz 6.2GHz ~ 8.3GHz 33-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Frequency 6.2GHz ~ 8.3GHz
Data Rate (Max) 1Mbps
Power - Output 11dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces SPI
Voltage - Supply 2V ~ 3.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 33-TFBGA
Supplier Device Package 33-TFBGA (4.5x4.5)
Standard Package 6,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342695-ATA8352-7MQW
Ultra Librarian 3D Model Ultra Librarian ATA8352-7MQW CAD Model

Description

The ATA8352-7MQW is a cutting-edge integrated circuit (IC) from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This product is part of Microchip's extensive portfolio of semiconductor solutions, known for their reliability, precision, and innovation.

Key Features

  • High Integration: The ATA8352-7MQW integrates multiple functions into a single chip, which can help to reduce the overall component count and save space on the PCB.
  • Power Efficiency: This device is engineered for low power consumption, making it suitable for battery-powered applications and contributing to longer operational lifetimes.
  • Robust Communication: With advanced communication capabilities, the ATA8352-7MQW ensures reliable data transmission, which is essential for critical applications where data integrity is paramount.

Applications

The versatility of the ATA8352-7MQW makes it ideal for a broad spectrum of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) products

Quality and Support

Microchip Technology is committed to delivering high-quality products. The ATA8352-7MQW is manufactured under strict quality control standards, ensuring reliability and performance consistency. Additionally, Microchip provides comprehensive technical support for its products, including the ATA8352-7MQW, with a wealth of resources such as datasheets, reference designs, and customer support forums.

Environmental Compliance

In alignment with global environmental standards, the ATA8352-7MQW is produced with eco-friendly materials and processes. Microchip Technology is dedicated to minimizing the environmental impact of its products and complies with international regulations such as RoHS (Restriction of Hazardous Substances).

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Need more? Email Us
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 32VFQFN / IC RF TxRx + MCU General ISM < 1GHz 300MHz ~ 930MHz 32-VFQFN Exposed Pad
Lowest to $3.1591
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN
Lowest to $4.2900
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.2705
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $3.9835
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6357 $67.9071
6+ $18.5729 $111.4374
9+ $17.9925 $161.9325
12+ $17.4121 $208.9452
15+ $16.8317 $252.4755
20+ $15.0905 $301.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess