EN
  • EN
  • DE

ATAB5428-8-B

Part No ATAB5428-8-B
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD BASESTATN UHF RCVR 868MHZ / Smart RF ATA5428 Transceiver, UHF 868MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Transceiver, UHF
Frequency 868MHz
For Use With/Related Products ATA5428
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1342656-ATAB5428-8-B
Ultra Librarian 3D Model Ultra Librarian ATAB5428-8-B CAD Model

Description

Microchip Technology ATAB5428-8-B Overview

The ATAB5428-8-B is a state-of-the-art microcontroller (MCU) product from Microchip Technology, designed to meet the needs of complex and demanding applications. This product is part of Microchip's renowned AVR® family, which is known for its high performance, low power consumption, and ease of use.

Key Features

  • Advanced RISC Architecture: The ATAB5428-8-B boasts a powerful Reduced Instruction Set Computing (RISC) architecture, enabling fast and efficient processing with a wide range of instructions that are executed in a single clock cycle.
  • High Memory Density: Equipped with ample flash memory, this MCU is well-suited for applications requiring extensive code or data storage. The device also features EEPROM and SRAM, providing flexible data storage options.
  • Robust Peripheral Set: This microcontroller includes a variety of integrated peripherals such as timers, serial communication modules, and analog-to-digital converters (ADCs), which facilitate a broad spectrum of functionalities without the need for external components.
  • Low Power Consumption: The ATAB5428-8-B is optimized for power-sensitive applications. Its power-saving modes enable the device to maintain functionality while reducing power usage significantly.
  • Programmability: With in-system programmability, users can easily update the firmware of the microcontroller, making it an adaptable solution for evolving application requirements.
  • Temperature Range: The device operates across an extended temperature range, ensuring reliability and performance in harsh environmental conditions.

Applications

The versatility of the ATAB5428-8-B makes it ideal for a wide array of applications, including but not limited to industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its robust feature set allows designers to develop sophisticated systems with reduced component count and enhanced reliability.

Quality and Support

Microchip Technology is committed to providing high-quality products and excellent customer support. The ATAB5428-8-B is backed by Microchip's extensive technical documentation, development tools, and a supportive community of developers, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess