EN
  • EN
  • DE

ATECC108-SSHCZ-T

Part No ATECC108-SSHCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description ECC 8KB 8-SOIC SINGLE WIRE T&R / CRYPTO AUTHENTICATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series CryptoAuthentication
Packaging Reel package
Part Status Obsolete(EOL)
Type Authentication Chip
Applications Networking and Communications
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 769172-ATECC108-SSHCZ-T
Popularity Medium
Supply and Demand Status Limited
Family Name ATECC108
Introduction Date June 19, 2013
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATECC108-SSHCZ-T CAD Model

Description

The ATECC108-SSHCZ-T from Microchip Technology is a state-of-the-art cryptographic co-processor that utilizes hardware-based key storage to ensure optimal security in various applications. This device is part of the CryptoAuthentication™ family, offering a wealth of features designed to protect your electronic systems against a wide range of security threats.

Key Features

  • Secure Hardware-Based Key Storage: The ATECC108-SSHCZ-T is engineered to store sensitive cryptographic keys securely within the hardware, preventing physical or logical attacks that might compromise the keys when stored in software.
  • Elliptic Curve Cryptography: This device supports Elliptic Curve Cryptography (ECC) algorithms, which are known for providing high levels of security with smaller key sizes, making them ideal for constrained environments.
  • Easy Integration: Designed for seamless integration with most microcontroller units (MCUs) and microprocessor units (MPUs), this co-processor can be easily incorporated into your existing designs.
  • Power Efficiency: The ATECC108-SSHCZ-T is optimized for low-power operation, making it suitable for battery-powered and portable applications where power consumption is a critical factor.
  • Multiple I/O Options: It offers flexible communication interfaces, including I2C, which allows for easy communication with a host controller.
  • High-Grade Security: With its built-in tamper-resistant features, the ATECC108-SSHCZ-T is designed to meet high-security standards, making it an excellent choice for applications requiring robust protection such as IoT devices, secure control systems, and secure authentication.

Applications

The ATECC108-SSHCZ-T is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for:

  • Internet of Things (IoT) devices
  • Secure authentication and authorization
  • Industrial control systems
  • Medical devices requiring secure data exchange
  • Consumer electronics that need protection against counterfeiting and piracy

Choosing the ATECC108-SSHCZ-T for your design ensures that you are implementing a robust security solution that can help prevent unauthorized access and ensure the integrity and authenticity of your data.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Infineon Technologies
Lowest to $2.4359
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Infineon Technologies
Lowest to $91.3963
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess