The ATF1502AS-10JU44 is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This CPLD is part of the Atmel ATF1500AS family and is designed to offer a flexible and cost-effective solution for a wide range of digital logic applications.
Key Features
- High Density: The device features a logic density of 1502 gates, providing ample space for complex logic designs and functions.
- Speed Grade: With a speed grade of -10, this device is optimized for operation at 10 ns, ensuring quick response times for critical applications.
- Package Type: Encased in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1502AS-10JU44 is designed for easy integration into a variety of circuit boards and systems.
- Low Power Consumption: This CPLD is engineered to maintain low power consumption, making it suitable for power-sensitive applications.
- Reprogrammability: The device is electrically erasable and reprogrammable, allowing for multiple programming cycles and on-the-fly design iterations.
- Security: Enhanced security features protect against unauthorized access and copying of the intellectual property contained within the device.
Applications
The ATF1502AS-10JU44 is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Automotive electronics
- Telecommunications infrastructure
- Consumer electronics
- Computer peripherals
Technical Specifications
Attribute
Value
Logic Elements / Cells
1502
Speed Grade
-10
Package / Case
44-PLCC
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
For designers and engineers looking for a reliable CPLD with a balance of performance, flexibility, and security, the Microchip Technology ATF1502AS-10JU44 is an excellent choice that can meet the demands of a variety of complex digital logic circuits.