EN
  • EN
  • DE

ATF1502ASL-25AC44

Part No ATF1502ASL-25AC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 25NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Package Tray
Part Status Obsolete
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATF1502ASL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912056-ATF1502ASL-25AC44
Ultra Librarian 3D Model Ultra Librarian ATF1502ASL-25AC44 CAD Model

Description

Microchip Technology ATF1502ASL-25AC44 CPLD

The ATF1502ASL-25AC44 from Microchip Technology is a high-performance, programmable logic device that is part of the Atmel ATF15xxASL Series of Complex Programmable Logic Devices (CPLDs). This device offers a robust set of features that make it suitable for a wide range of applications in various industries, including automotive, industrial, and consumer electronics.

With its 44-pin TQFP (Thin Quad Flat Pack) package, the ATF1502ASL-25AC44 provides a compact solution for space-constrained applications. It operates at a speed grade of -25, indicating a maximum propagation delay of 7.5 ns, which allows for high-speed operation crucial in today's fast-paced electronic environment.

The ATF1502ASL-25AC44 has a logic capacity of 1502 gates, providing sufficient complexity for intermediate logic designs. Its I/O flexibility is enhanced with 32 programmable I/O pins, enabling designers to map a wide variety of functions to the available pins according to their specific requirements.

This CPLD is designed with a 5V power supply, catering to systems that require stable operation at this voltage level. It also features a low-power idle mode, which helps reduce power consumption when the device is not in active use, making it an energy-efficient choice for power-sensitive applications.

For programming and reprogramming, the ATF1502ASL-25AC44 utilizes the industry-standard Joint Test Action Group (JTAG) interface, which simplifies the development process by providing a convenient way to program the CPLD in-circuit. This feature is particularly useful for prototyping and debugging, as it allows for quick iterations and modifications to the logic design without the need to remove the device from the system.

In summary, the ATF1502ASL-25AC44 from Microchip Technology is a versatile and reliable CPLD that offers a balance of speed, logic capacity, and power efficiency. Its ease of use, coupled with in-system programmability, makes it an excellent choice for designers looking to implement complex logic functions in a compact and efficient manner.

You May Also Be Interested in

Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0090 $60.1350
36+ $3.2894 $118.4184
55+ $3.1866 $175.2630
75+ $3.0839 $231.2925
97+ $2.9811 $289.1667
130+ $2.6727 $347.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,278 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess