EN
  • EN
  • DE

ATF1504AS-15JU84

Part No ATF1504AS-15JU84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Frequency 76.9 MHz
Max Operating Temperature 85 °C
Memory Type EEPROM
Min Operating Temperature -40 °C
Number of Logic Blocks (LABs) 4
Number of Logic Elements/Cells 4
Number of Pins 84
Operating Supply Voltage 5 V
Propagation Delay 15 ns
RoHS Compliant
Speed Grade 15
Turn-On Delay Time 15 ns
Win Source Part Number 1168020-ATF1504AS-15JU84
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-15JU84 CAD Model

Description

The ATF1504AS-15JU84 is a high-performance, programmable logic device (PLD) from the renowned manufacturer, Microchip Technology. This complex programmable logic device (CPLD) is part of the ATF1500AS series and is designed to offer a versatile and efficient solution for a wide range of digital logic applications.

Key Features

  • High-Density Design: The ATF1504AS-15JU84 provides a dense array of logic cells and versatile I/O capabilities, making it ideal for implementing complex logic functions in a compact form factor.
  • Speed Grade: With a speed grade of -15, this device operates at a maximum frequency of 15ns propagation delay, ensuring quick response times for time-sensitive applications.
  • Package Type: It comes in a 84-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of handling during PCB assembly processes.
  • Reprogrammability: The ATF1504AS-15JU84 is reprogrammable, allowing designers to update the logic configuration as needed, providing flexibility and long-term usability.
  • Low Power Consumption: This device is designed with power efficiency in mind, making it suitable for portable and power-sensitive applications.

Applications

The ATF1504AS-15JU84 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Data processing equipment

Technical Specifications

  • Logic Elements: The device features a large number of logic elements, allowing for the implementation of complex digital circuits.
  • I/O Pins: It is equipped with a generous number of input/output pins, providing ample connectivity for interfacing with other components in a system.
  • Programming Technology: Utilizes EEPROM technology for programming the logic cells, ensuring data retention and reliability.

Microchip Technology's ATF1504AS-15JU84 CPLD is an excellent choice for designers looking for a robust, reprogrammable logic solution that balances performance with power efficiency. It is a testament to Microchip's commitment to providing advanced digital solutions that meet the needs of modern electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess