EN
  • EN
  • DE

ATF1508ASV-15AU100-T

Part No ATF1508ASV-15AU100-T
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 15NS, 100 TQFP, IND TEMP, GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Series ATF15xx
Package Reel - TR
Number of I/O 80
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATF1508
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.39.0001
Other Part Number ATF1508ASV-15AU100-TTR, ATF1508ASV-15AU100-TCT, ATF1508ASV-15AU100-TDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862313-ATF1508ASV-15AU100-T
Ultra Librarian 3D Model Ultra Librarian ATF1508ASV-15AU100-T CAD Model

Description

Microchip Technology ATF1508ASV-15AU100-T CPLD

The ATF1508ASV-15AU100-T from Microchip Technology is a high-performance, versatile Complex Programmable Logic Device (CPLD) designed to address a wide range of digital logic applications. This product is part of the Atmel (now Microchip) ATF15xxASV family of CPLDs and is known for its low power consumption and high-speed logic capabilities.

With its 1508 logic elements and 100-pin TQFP (Thin Quad Flat Pack) package, this CPLD is capable of implementing complex combinational circuits, simple state machines, or even multiple independent logic functions. The device operates at a speed grade of -15ns, ensuring swift signal processing and data handling for time-sensitive applications. It is also available in an industrial temperature range, making it suitable for harsh environments where reliability is crucial.

One of the key features of the ATF1508ASV-15AU100-T is its user-friendly nature, which is supported by the industry-standard Joint Test Action Group (JTAG) interface for programming and testing. This feature simplifies the development process and allows for in-system programmability, enabling designers to update the CPLD firmware post-deployment without the need for additional hardware.

The device also includes an advanced pin-locking capability, which helps in preserving the design's pinout during iterations, thereby reducing the risk of errors and saving time during the PCB design process. Moreover, the ATF1508ASV-15AU100-T is equipped with a robust macrocell architecture, providing users with ample flexibility to configure logic functions and interconnects as per their specific requirements.

With its low-power operation mode, the ATF1508ASV-15AU100-T is particularly well-suited for battery-operated and power-sensitive applications. This feature, along with its high density and performance, makes it an excellent choice for a myriad of uses, including but not limited to automotive, telecommunications, computing, and consumer electronics.

In summary, the ATF1508ASV-15AU100-T from Microchip Technology offers a powerful solution for designers looking to address complex logic needs with a single, compact, and energy-efficient device.

You May Also Be Interested in

Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0015 $54.0090
14+ $7.3859 $103.4026
21+ $7.1551 $150.2571
29+ $6.9243 $200.8047
38+ $6.6935 $254.3530
50+ $6.0010 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess