EN
  • EN
  • DE

ATF1508ASVL-20AI100

Part No ATF1508ASVL-20AI100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1508ASVL
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566484-ATF1508ASVL-20AI100
Ultra Librarian 3D Model Ultra Librarian ATF1508ASVL-20AI100 CAD Model

Description

The ATF1508ASVL-20AI100 from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to cater to a wide range of digital logic system applications. This device is part of the Atmel ATF15xxASV family, known for its low power consumption and high-speed logic capabilities.

Key Features:

  • Logic Elements: The ATF1508ASVL-20AI100 contains 128 macrocells that provide ample design flexibility. These macrocells are organized into two logic array blocks (LABs) that support complex logic functions.
  • Speed Grade: With a speed grade of -20, this device offers a maximum system frequency of 20MHz, which is ideal for applications requiring moderate to high-speed logic operations.
  • Power Consumption: It operates with a low power supply voltage of 3.3V, minimizing power consumption, which is crucial for power-sensitive applications.
  • I/O Pins: The CPLD boasts 100 user I/O pins, allowing for versatile interfacing with other components in a system. This high I/O count is beneficial for complex designs that require numerous connections.
  • Package: The device is available in a space-saving TQFP (Thin Quad Flat Pack) 100-pin package, which is suitable for compact PCB layouts.
  • Reprogrammability: This CPLD is reprogrammable, which means it can be reconfigured multiple times to meet evolving design requirements or to correct design errors.
  • In-System Programmability: The ATF1508ASVL-20AI100 supports in-system programmability via JTAG, which simplifies firmware updates and debugging processes.

Applications:

The ATF1508ASVL-20AI100 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications
  • Consumer electronics
  • Data communication equipment
  • Medical devices

With its combination of high logic density, low power consumption, and reprogrammability, the Microchip Technology ATF1508ASVL-20AI100 CPLD is an excellent choice for designers looking to create flexible, efficient, and reliable digital systems.

You May Also Be Interested in

Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4301 $58.3224
58+ $1.9935 $115.6230
90+ $1.9312 $173.8080
124+ $1.8688 $231.7312
160+ $1.8064 $289.0240
214+ $1.6205 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess