EN
  • EN
  • DE

ATF16V825PC

Part No ATF16V825PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046792-ATF16V825PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF16V825PC CAD Model

Description

Microchip Technology ATF16V825PC Overview

The ATF16V825PC is a high-performance, programmable logic device (PLD) from the renowned semiconductor manufacturer, Microchip Technology. This device is part of the ATF16V8 family, which is known for its versatility and efficiency in a wide range of digital applications. The ATF16V825PC is designed to deliver the flexibility of a high-speed 24-pin CMOS PLD combined with the density and functionality that modern digital circuits demand.

With its advanced features, the ATF16V825PC is particularly suitable for implementing complex logic circuits, offering a cost-effective solution for system integration. This device utilizes the industry-standard Electrically-Erasable Programmable Read-Only Memory (EEPROM) technology, allowing for easy reprogramming and updates to the logic configuration without the need for expensive and time-consuming mask changes.

Key Features of the ATF16V825PC

  • High-Speed Performance: The device operates at speeds comparable to 5V core-based PLDs, providing quick response times that are essential for high-speed digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF16V825PC features low power consumption, making it ideal for battery-powered and portable applications.
  • Reprogrammability: The use of EEPROM technology allows for the device to be electrically erased and reprogrammed, which facilitates rapid prototyping and iterative design processes.
  • User-Friendly: It offers a straightforward interface for programming and is supported by popular development tools, simplifying the design and deployment of complex logic functions.
  • Wide Operating Voltage Range: The ATF16V825PC can operate over a wide voltage range, providing flexibility in different system voltage environments.

Microchip's ATF16V825PC is a robust and reliable solution for designers looking to implement custom logic without the cost of a full custom ASIC. It's a perfect fit for applications such as industrial control systems, automotive electronics, telecommunications, and consumer electronics where performance, power efficiency, and design flexibility are critical. With its ease of use and reprogrammability, the ATF16V825PC is an excellent choice for both prototyping and production runs.

Overall, the ATF16V825PC from Microchip Technology represents a blend of performance, versatility, and ease of use, making it a valuable component in any digital system designer's toolkit.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess