EN
  • EN
  • DE

TDA4886A

Part No TDA4886A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 140 MHz video controller with I2C-bus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362047-TDA4886A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4886A CAD Model

Description

The TDA4886A is a high-performance integrated circuit developed by NXP Semiconductors, designed to serve as an advanced horizontal and vertical deflection controller for CRT monitors. This IC is part of NXP's renowned line of display electronics, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Integrated Deflection Control: The TDA4886A combines both horizontal and vertical deflection control in a single chip, simplifying circuit design and reducing component count.
  • East-West Correction: It includes an east-west correction feature that ensures geometrically accurate images on the CRT screen, enhancing the overall visual experience.
  • Multiple Sync Processing: The chip is capable of processing various synchronization signals, making it versatile for different video standards.
  • DC Coupled Vertical Output: This feature allows for direct coupling of the vertical deflection output, minimizing the need for external components and improving signal integrity.

Applications

The TDA4886A is ideally suited for use in high-resolution color monitors and multi-sync CRT displays. Its precision and adaptability make it an excellent choice for professional and consumer applications where display quality is paramount.

Technical Specifications

Parameter Value
Supply Voltage 8V to 10V
Operating Temperature -20°C to +70°C
Package SDIP-56
Mounting Type Through Hole

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The TDA4886A is no exception, with rigorous testing and quality control measures in place to ensure its performance and longevity in demanding environments.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess