EN
  • EN
  • DE
  • IT

ATF22V10B-15NM/883

Part No ATF22V10B-15NM/883
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 28LCC  /  series Programmable Logic Device (PLD) IC 10 Macrocells 28-LCC (11.45x11.45)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting SMD (SMT)
Package / Case 28-CLCC
Supplier Device Package 28-LCC (11.45x11.45)
Base Product Number ATF22V10
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ATF22V10B-15NM883
Standard Package 42
Win Source Part Number 1194233-ATF22V10B-15NM/883
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-15NM/883 CAD Model

Description

Microchip Technology's ATF22V10B-15NM/883

The ATF22V10B-15NM/883 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) programmable logic device (PLD) from the renowned manufacturer Microchip Technology. This product is part of the Atmel SPLD family and is designed to deliver the perfect blend of speed, power efficiency, and versatility for a wide range of military and aerospace applications, where reliability and robustness are of paramount importance.

This PLD features a 24-pin package and offers a generous 10 logic macrocells, which can be tailored to specific design requirements. It operates at a speed grade of 15 nanoseconds, ensuring swift logic operations critical for high-speed data processing and real-time applications. The device is characterized for military temperature ranges, typically from -55°C to +125°C, making it suitable for use in extreme environmental conditions without compromising its performance.

The ATF22V10B-15NM/883 is compliant with the MIL-STD-883 standard, which is a testament to its high reliability and quality, meeting stringent military specifications for electronic components. This compliance ensures that the product is capable of withstanding the harsh conditions often encountered in defense and aerospace scenarios, such as high levels of shock, vibration, and radiation.

With its reprogrammable non-volatile memory, the ATF22V10B-15NM/883 allows for multiple programming cycles, making it an ideal choice for prototyping as well as for production runs where updates or changes might be necessary post-deployment. Additionally, the device's low power consumption makes it an eco-friendly option that can help reduce overall system power requirements and improve battery life in portable applications.

Designers looking for a reliable and flexible solution for their high-demand applications will find the ATF22V10B-15NM/883 an excellent choice. It offers the performance, durability, and quality expected from Microchip Technology, a leader in the field of programmable logic devices and microcontrollers.

For detailed specifications, sample requests, and support documentation, interested parties should visit the Microchip Technology website or contact their sales and support team directly.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Atmel
IC PLD 8MC 15NS 20PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess