EN
  • EN
  • DE

ATMEGA128-8AI

Part No ATMEGA128-8AI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 8
RoHS Non-Compliant
Win Source Part Number 1046851-ATMEGA128-8AI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA128-8AI CAD Model

Description

The ATMEGA128-8AI is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 128KB ISP flash memory, 4KB EEPROM, 4KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 16-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device operates at a frequency of up to 16MHz and at a voltage range of 4.5V to 5.5V.

With its robust set of features and capabilities, the ATMEGA128-8AI is designed to offer an efficient solution for complex embedded design projects. Its extensive memory options and I/O lines make it ideal for applications that require substantial code space and connectivity, such as industrial control systems, home automation, and Internet of Things (IoT) devices.

Key Features:

  • High-performance, low-power Atmel® AVR® 8-bit microcontroller
  • Advanced RISC architecture with 133 powerful instructions
  • 128KB of in-system programmable flash with read-while-write capabilities
  • 4KB EEPROM
  • 4KB internal SRAM
  • Up to 16 MIPS throughput at 16MHz
  • JTAG (Joint Test Action Group) interface for on-chip-debug
  • Two 8-bit timer/counters with separate prescalers and compare modes
  • Two expanded 16-bit timer/counters with separate prescaler, compare mode, and capture mode
  • Real Time Counter with separate oscillator
  • Four PWM channels
  • Programmable serial USART
  • Master/Slave SPI serial interface
  • Byte-oriented 2-wire serial interface (Philips I2C compatible)
  • 16-channel, 10-bit ADC
  • Programmable Watchdog Timer with On-chip Oscillator
  • On-chip analog comparator
  • Operating voltage range of 4.5-5.5V

The ATMEGA128-8AI microcontroller is a testament to Microchip's commitment to providing advanced microcontroller solutions with a focus on power efficiency and high-performance. It is a versatile component that can serve as the heart of a wide array of electronic applications, providing the reliability and functionality expected from a leader in microcontroller technology.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess