EN
  • EN
  • DE

ATMEGA1284P-XPLD

Part No ATMEGA1284P-XPLD
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MEGA-1284P XPLAINED ATMEGA1284P / ATMEGA1284P MEGA-1284P Xplained series AVR MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AVR® ATmega
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor AVR
Platform MEGA-1284P Xplained
Utilized IC / Part ATMEGA1284P
Mounting Type Fixed
Contents Board(s)
Base Product Number ATMEGA1284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names ATMEGA1284PXPLD
Standard Package 1
Win Source Part Number 1161692-ATMEGA1284P-XPLD
Ultra Librarian 3D Model Ultra Librarian ATMEGA1284P-XPLD CAD Model

Description

Microchip Technology ATMEGA1284P-XPLD Product Overview

The ATMEGA1284P-XPLD from Microchip Technology is a feature-rich and versatile development tool designed to support the robust ATmega1284P microcontroller, which is well-suited for a wide range of applications requiring large memory and low power consumption. This development board is an excellent choice for hobbyists, educators, and professional engineers looking to prototype and test their designs based on the AVR® microcontroller family.

Key Features of ATMEGA1284P-XPLD:

  • High-Performance AVR Microcontroller: At the heart of the board is the ATmega1284P MCU, which boasts 128KB of in-system programmable flash, 16KB SRAM, 4KB EEPROM, and operates at up to 20MHz.
  • Extensive Connectivity: The board includes a variety of peripherals and interfaces, such as USART, SPI, and I2C, for easy integration with external devices and modules.
  • Onboard Programming and Debugging: Equipped with a PDI (Program and Debug Interface), the ATMEGA1284P-XPLD simplifies the development process by allowing in-circuit programming and real-time debugging without the need for additional hardware.
  • Flexible Power Options: The board can be powered through the USB connection or an external power supply, making it adaptable for both mobile and stationary applications.
  • Expansion Ready: Users can expand the board's capabilities with various add-on modules thanks to its expansion headers compatible with Arduino shields and other standard interfaces.
  • Comprehensive Software Support: The ATMEGA1284P-XPLD is supported by Microchip's robust software ecosystem, including the MPLAB® X Integrated Development Environment (IDE) and the Atmel Studio 7 IDE, as well as a wide range of code examples and libraries.

Whether you're building complex industrial control systems, custom IoT devices, or simply experimenting with the AVR architecture, the ATMEGA1284P-XPLD provides a solid foundation for your projects. Its combination of memory capacity, processing power, and flexible development options make it a valuable asset for any designer working with Microchip's AVR microcontrollers.

For additional resources, technical documentation, and support, users can access Microchip Technology's extensive online knowledge base, ensuring a smooth development experience from prototype to production.

You May Also Be Interested in

Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess