EN
  • EN
  • DE

ATMEGA168-15AZ

Part No ATMEGA168-15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega
Package Bulk
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA168
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566652-ATMEGA168-15AZ
Ultra Librarian 3D Model Ultra Librarian ATMEGA168-15AZ CAD Model

Description

ATMEGA168-15AZ Microcontroller

The ATMEGA168-15AZ is a versatile and powerful microcontroller from the renowned manufacturer Microchip Technology. This compact integrated circuit is part of the popular AVR® microcontroller family, known for its exceptional performance and flexibility in a wide range of applications.

Key Features:

  • High-Performance AVR RISC Architecture: The ATMEGA168-15AZ boasts a high-speed Advanced RISC Architecture with 131 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the microcontroller to achieve impressive processing speeds while maintaining power efficiency.
  • Memory Capabilities: It comes equipped with 16KB ISP flash memory, 512 Bytes EEPROM, and 1KB SRAM. This memory combination allows for robust and flexible programming and data storage options.
  • Digital and Analog I/O: With 23 general-purpose I/O lines, 6-channel 10-bit analog-to-digital converter, and a range of other peripherals, this microcontroller can interface with a broad spectrum of sensors, actuators, and other electronic components.
  • Clock Speed: The device operates at a frequency of up to 20MHz, providing a balance between speed and power consumption. The ATMEGA168-15AZ variant specifically supports a clock speed of 15MHz.
  • Low Power Consumption: Designed for power-sensitive applications, it offers multiple power-saving modes, allowing developers to manage power consumption according to the needs of their specific application.
  • Programming and Debugging: The microcontroller supports in-system programming and on-chip debugging for seamless development and troubleshooting.

Potential Applications:

The ATMEGA168-15AZ is suitable for a diverse array of applications, from consumer electronics to industrial automation. Its robust feature set makes it ideal for projects requiring complex logic operations, sensor integration, and real-time control, such as:

  • Home automation systems
  • Automotive controls
  • Remote sensing devices
  • Robotics
  • Small-scale embedded systems

In conclusion, the ATMEGA168-15AZ from Microchip Technology is a powerful microcontroller that offers a perfect blend of speed, efficiency, and versatility, making it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess