EN
  • EN
  • DE

ATMEGA168PV-10AU

Part No ATMEGA168PV-10AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32TQFP / MCU 8-bit AVR RISC 16KB Flash 2.5V/3.3V/5V 32-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 769212-ATMEGA168PV-10AU
Popularity Medium
Supply and Demand Status Balance
Family Name ATmega168PV
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA168PV-10AU CAD Model

Description

The ATMEGA168PV-10AU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This microcontroller is based on the advanced RISC architecture, enabling it to execute powerful instructions in a single clock cycle. This capability results in a throughput that approaches 1 MIPS per MHz, balancing power consumption and processing speed effectively.

Key Features:

  • CPU Speed: The ATMEGA168PV-10AU operates at a speed of 10MHz, providing a balance between speed and power consumption, making it ideal for battery-powered applications and portable devices.
  • Memory: It comes with 16KB of in-system programmable flash, 512 Bytes EEPROM, and 1KB SRAM, offering ample space for application code and data storage.
  • I/O Pins: The device provides 23 general-purpose I/O lines, enabling it to interface with a wide array of sensors, actuators, and other peripheral devices.
  • Analog to Digital Converter (ADC): A 10-bit ADC with 6 channels allows the microcontroller to convert analog signals into digital data, useful for sensor interfacing and data acquisition tasks.
  • Communication: It supports a variety of communication protocols, including USART, SPI, and I2C (TWI), facilitating easy communication with other microcontrollers, computers, and various peripherals.
  • Timers: Equipped with three flexible timers, the ATMEGA168PV-10AU provides PWM channels for accurate control over motor speed and LED dimming.
  • Power Efficiency: With multiple power-saving modes, this microcontroller can operate in a power-down mode, consuming minimal power while maintaining the ability to respond to external events.
  • Package: The device is available in a 32-lead TQFP package, making it suitable for space-constrained applications.

Applications:

The ATMEGA168PV-10AU is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Home automation systems
  • Industrial control systems
  • Battery-operated products
  • Automotive applications

With its robust set of features and Microchip's reputation for reliability, the ATMEGA168PV-10AU is an excellent choice for designers looking to develop efficient and sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4152 $50.4912
15+ $6.9048 $103.5720
23+ $6.6890 $153.8470
31+ $6.4733 $200.6723
40+ $6.2575 $250.3000
54+ $5.6102 $302.9508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess