EN
  • EN
  • DE

ATMEGA16HVA-4CKUR

Part No ATMEGA16HVA-4CKUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 36LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 7
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 9 V
Data Converters A/D 5x12b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 36-LGA (6.5x3.5)
Win Source Part Number 1020257-ATMEGA16HVA-4CKUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATMEGA16HVA-4CKUR CAD Model

Description

Microchip Technology's ATMEGA16HVA-4CKUR Overview

The ATMEGA16HVA-4CKUR is a high-performance, low-power AVR® 8-bit microcontroller from the renowned manufacturer Microchip Technology. This advanced microcontroller unit (MCU) is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Advanced RISC Architecture: The ATMEGA16HVA-4CKUR is equipped with a powerful Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single clock cycle. This feature enhances the overall performance of the MCU, allowing for efficient processing of tasks.
  • High Endurance Non-volatile Memory Segments: It comes with 16KB of in-system self-programmable flash memory, 1KB SRAM, and 512 bytes of EEPROM. The non-volatile memory ensures that data is retained even when the power is turned off.
  • Peripheral Features: This MCU boasts a range of integrated peripherals, including an 8-channel 10-bit A/D converter, on-chip analog comparator, and multiple timers/counters with PWM outputs. These features provide developers with the flexibility to handle complex tasks without the need for additional components.
  • Power Efficiency: The ATMEGA16HVA-4CKUR operates between 1.8-5.5 volts, allowing for flexible power management and the ability to work in various environments. Its power-saving modes, such as Power-down and Standby, are particularly beneficial for battery-operated devices.
  • Speed: With a maximum frequency of 4MHz, the ATMEGA16HVA-4CKUR is capable of addressing the needs of high-speed systems, ensuring quick response times and reliable performance.

Applications

The versatility of the ATMEGA16HVA-4CKUR makes it suitable for an array of applications. It can be used in battery management systems, portable instruments, power tools, and smart control systems. Additionally, its robust feature set makes it an excellent choice for developing complex embedded systems that require a compact, yet powerful microcontroller.

Packaging and Quality Assurance

The ATMEGA16HVA-4CKUR is available in a QFN package, which is known for its small footprint and excellent thermal performance. Microchip Technology ensures high-quality standards, and the MCU is designed to meet the rigorous demands of the industry, providing reliability and longevity for all your project needs.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess