EN
  • EN
  • DE

EX128-FTQG64

Part No EX128-FTQG64
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 46 I/O 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 46 256 64-LQFP
Manufacturer Microchip Technology
Series EX
Package Tray
Number of I/O 46
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-TQFP (10x10)
Family Name eX128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871311-EX128-FTQG64
Ultra Librarian 3D Model Ultra Librarian EX128-FTQG64 CAD Model

Description

Microchip Technology's EX128-FTQG64 Overview

The EX128-FTQG64 is a high-performance, feature-rich microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to cater to a wide array of applications, ranging from industrial control systems to automotive electronics, consumer electronics, and IoT devices.

Key Features

  • Advanced Core: At the heart of the EX128-FTQG64 lies a powerful core that can run at high clock speeds, offering exceptional processing capabilities to handle complex computations and algorithms efficiently.
  • Memory Options: It comes equipped with ample memory, including flash memory for program storage and RAM for data processing, ensuring smooth operation and adequate space for advanced firmware and software features.
  • Connectivity: The device boasts a range of connectivity options, including high-speed USB, SPI, I2C, and UART interfaces, allowing for versatile communication with peripherals and other devices.
  • Analog Features: Integrated analog features such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and comparators enable the microcontroller to interface directly with sensors and other analog signals, making it ideal for data acquisition and control systems.
  • Robust I/O: A generous number of GPIO (General-Purpose Input/Output) pins are available, providing flexibility in interfacing with external components and supporting a variety of digital protocols.
  • Low Power Consumption: Designed for energy efficiency, the EX128-FTQG64 supports various power-saving modes, which makes it suitable for battery-powered and portable applications where power conservation is critical.
  • Package and Temperature Range: The microcontroller is available in a FTQG64 package and is designed to operate over an extended temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the EX128-FTQG64 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronic devices
  • Smart home and IoT devices
  • Medical monitoring equipment

With its robust set of features, the EX128-FTQG64 from Microchip Technology stands out as a microcontroller that can deliver both performance and reliability, making it an excellent choice for developers and engineers looking to create sophisticated and durable products.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3316 $81.3316
2+ $66.7336 $133.4672
3+ $64.6488 $193.9464
4+ $62.5629 $250.2516
5+ $60.4781 $302.3905
7+ $54.2215 $379.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess