EN
  • EN
  • DE

ATMEGA16M1-MU

Part No ATMEGA16M1-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 32-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (7x7)
Base Product Number ATMEGA16
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA16M1MU
Standard Package 416
Win Source Part Number 1322816-ATMEGA16M1-MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA16M1-MU CAD Model

Description

Microchip Technology's ATMEGA16M1-MU: A Versatile 8-bit MCU

The ATMEGA16M1-MU is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This device is part of the popular AVR® microcontroller family, which is well-known for its high performance, flexibility, and efficiency in power consumption. The ATMEGA16M1-MU is designed to support a wide range of applications, from automotive systems to industrial control and consumer electronics.

This microcontroller is built on an advanced RISC architecture that enables fast processing with a throughput of 1 MIPS per MHz. This means that at a clock speed of 16 MHz, the ATMEGA16M1-MU can execute up to 16 million instructions per second, making it an ideal choice for applications requiring quick data processing and real-time performance.

Key features of the ATMEGA16M1-MU include:

  • 16 KB of In-System Programmable Flash: This allows for robust program storage and provides the flexibility to upgrade firmware in the field.
  • 1 KB of EEPROM: This non-volatile memory is perfect for storing configuration settings and small amounts of data that must be retained during power cycles.
  • 2 KB of Internal SRAM: Sufficient for handling complex operations and data buffering.
  • Up to 16 MIPS Throughput at 16 MHz: Delivers the speed needed for time-sensitive tasks.
  • On-chip Analog-to-Digital Converter (ADC): Features a 10-bit ADC with multiple channels, enhancing the MCU's ability to interface with analog sensors.
  • Advanced Timer/Counters: Includes sophisticated timer/counter capabilities for precise event measurement and PWM output.
  • Serial Communication Modules: Comes with a full set of serial communication options, including SPI, I2C, and USART, which are essential for modern communication protocols.
  • Robust I/O and Peripheral Support: Offers a variety of peripherals and I/O lines that enable the MCU to interface with a wide range of external devices.
  • Operating Voltage Range: Can operate between 2.7V to 5.5V, providing flexibility in power-sensitive applications.

The ATMEGA16M1-MU is available in a 32-lead VQFN package, which is suitable for space-constrained applications. With its extensive feature set and high level of integration, the ATMEGA16M1-MU is an excellent choice for designers looking for an MCU that delivers both performance and versatility.

Overall, the ATMEGA16M1-MU from Microchip Technology stands out as a powerful and efficient solution for a myriad of embedded systems. Its combination of high-speed processing, rich peripheral set, and low power consumption make it an attractive option for engineers and developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess