EN
  • EN
  • DE

ATMEGA324PV-10PU

Part No ATMEGA324PV-10PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP / AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA324
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA324PV-10PU,ATMEGA324PV10PU
Standard Package 10
Win Source Part Number 1322677-ATMEGA324PV-10PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PV-10PU CAD Model

Description

Microchip Technology's ATMEGA324PV-10PU Microcontroller

The ATMEGA324PV-10PU is a high-performance, low-power AVR® 8-bit microcontroller from the industry-leading manufacturer Microchip Technology. This versatile microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and more. Its robust architecture and rich feature set make it an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

The ATMEGA324PV-10PU operates at a maximum frequency of 10MHz and is equipped with 32KB of in-system programmable flash memory, providing ample space for application code. Additionally, it includes 2KB of EEPROM and 2KB of internal SRAM, ensuring sufficient storage for data and program variables. The device operates within a voltage range of 1.8V to 5.5V, enabling its use in systems with varied power supplies.

This microcontroller offers a comprehensive set of peripherals, including:

  • Two 8-bit timer/counters with separate prescaler and compare mode
  • One 16-bit timer/counter with separate prescaler, compare mode, and capture mode
  • Real Time Counter with separate oscillator
  • Six PWM channels
  • Eight-channel, 10-bit ADC with optional differential input stage with programmable gain
  • Byte-oriented Two-wire Serial Interface
  • Programmable Serial USART
  • Master/Slave SPI Serial Interface
  • Programmable Watchdog Timer with separate on-chip oscillator

The ATMEGA324PV-10PU also features advanced interrupt capabilities, a power-save mode, and an external and internal interrupt source, which together contribute to the microcontroller's excellent power efficiency and responsiveness. Its 40-pin PDIP (Plastic Dual In-line Package) makes it easy to integrate into a wide variety of circuit boards.

For security and data integrity, the ATMEGA324PV-10PU is equipped with a byte-erasable EEPROM with a true read-while-write capability. This makes it possible to update firmware and store data without interrupting the execution of the application. In addition, a comprehensive set of development tools, including compilers, development kits, and debugging tools, are available from Microchip Technology to streamline the development process.

With its combination of performance, power efficiency, and an extensive set of peripherals, the ATMEGA324PV-10PU is an excellent choice for designers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess