EN
  • EN
  • DE

ATMEGA325PV-8MU

Part No ATMEGA325PV-8MU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046858-ATMEGA325PV-8MU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA325PV-8MU CAD Model

Description

ATMEGA325PV-8MU Microcontroller from Microchip Technology

The ATMEGA325PV-8MU is a powerful microcontroller from Microchip Technology, designed for embedded systems that require low power consumption, high performance, and versatile interfacing options. This 8-bit MCU is based on the advanced RISC architecture, making it an ideal choice for a wide range of applications, from industrial control systems to battery-operated devices.

Key Features:

  • High-Performance RISC CPU: The ATMEGA325PV-8MU operates at a maximum frequency of 8MHz and features a robust instruction set that enables efficient processing and fast execution of commands.
  • Memory Capacity: Equipped with 32KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, this microcontroller offers ample storage for complex applications and data retention.
  • Power Efficiency: Designed for power-sensitive applications, it includes a picoPower version that significantly reduces power consumption during operation.
  • Extensive Peripheral Set: Multiple peripherals such as USART, SPI, and Two-wire Serial Interface (TWI) are integrated, allowing for versatile communication capabilities.
  • 10-bit ADC: With an onboard 10-bit Analog-to-Digital Converter, the ATMEGA325PV-8MU can interface with analog sensors and convert their readings to digital values for processing.
  • PWM Channels: Six Pulse Width Modulation (PWM) channels enable accurate control over motors and other devices requiring variable power levels.
  • Comprehensive Interrupt System: An advanced interrupt system with external and internal interrupts provides responsive event management.

Package Information:

The ATMEGA325PV-8MU is available in a 64-pad QFN (Quad Flat No-lead) package, providing a compact footprint for space-constrained applications.

Applications:

Due to its versatility and power efficiency, the ATMEGA325PV-8MU is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Portable instrumentation
  • Battery-operated devices

With its robust feature set and Microchip's reputation for reliability, the ATMEGA325PV-8MU is a top choice for designers and engineers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess