EN
  • EN
  • DE

ATMEGA328P-ANR

Part No ATMEGA328P-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 32KB Flash 2.5V/3.3V/5V 32-Pin TQFP Reel package | IC MCU 8BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number ATMEGA328P
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713563-ATMEGA328P-ANR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATmega328P
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA328P-ANR CAD Model

Description

Microchip Technology's ATMEGA328P-ANR

The ATMEGA328P-ANR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is part of the popular AVR® series, known for its simplicity and efficiency in a wide range of applications.

Key Features:

  • Advanced RISC Architecture: The ATMEGA328P-ANR boasts a sophisticated Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing, with a throughput approaching 1 MIPS per MHz.
  • Memory Capacity: It comes with 32KB of in-system self-programmable flash memory, 1KB of EEPROM, and 2KB of internal SRAM. This memory configuration is ideal for complex applications requiring ample space for code and data storage.
  • Peripheral Features: This MCU includes a variety of peripherals such as two 8-bit timers, one 16-bit timer, a 6-channel 10-bit A/D converter, and a programmable serial USART, among others, providing flexibility in peripheral management.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA328P-ANR operates between 1.8-5.5 volts, supporting a range of power modes to minimize consumption.
  • Speed: It has a maximum clock frequency of 20MHz, ensuring robust performance for time-sensitive tasks.

Applications:

The ATMEGA328P-ANR is a go-to choice for a multitude of applications including, but not limited to, embedded systems, home automation, industrial control systems, and Internet of Things (IoT) devices. Due to its low power consumption and high integration, it is particularly well-suited for portable and battery-operated gadgets.

Programming and Compatibility:

Programmers and developers appreciate the ATMEGA328P-ANR for its ease of use when it comes to programming. It is supported by the Atmel Studio development environment and the Atmel Software Framework, which provides a rich library of software examples. Additionally, it is compatible with the Arduino IDE, making it a favorite among hobbyists and makers for DIY projects.

Package and Quality:

The ATMEGA328P-ANR comes in a 32-lead TQFP package and is fully RoHS compliant. Microchip Technology ensures high standards of quality and reliability, making this MCU a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5599 $50.0391
22+ $4.5620 $100.3640
34+ $4.4194 $150.2596
47+ $4.2769 $201.0143
61+ $4.1343 $252.1923
81+ $3.7066 $300.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,595 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess