EN
  • EN
  • DE

ATMEGA32HVB-8X3R

Part No ATMEGA32HVB-8X3R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Core Processor AVR
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SPI
Peripherals POR, WDT
The number of I/O 17
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4V ~ 25V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TFSOP
Supplier Device Package 44-TSSOP
Family Part Number ATMEGA32HVB
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 709544-ATMEGA32HVB-8X3R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA32HVB-8X3R CAD Model

Description

Microchip Technology's ATMEGA32HVB-8X3R Microcontroller

The ATMEGA32HVB-8X3R is a high-performance, low-power 8-bit AVR RISC-based microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is designed to deliver the perfect blend of power efficiency and computing capability, making it an ideal choice for a wide range of applications, particularly those that require battery operation and power-sensitive setups.

Equipped with 32KB of in-system self-programmable flash, the ATMEGA32HVB-8X3R provides ample space for application code, which can be updated in the field. Its 1KB of EEPROM and 2KB of SRAM ensure sufficient storage for data handling and processing. The device operates at a voltage range of 1.8V to 5.5V, catering to diverse power requirements and enabling use in environments where power supply may be a constraint.

One of the standout features of the ATMEGA32HVB-8X3R is its advanced RISC architecture, which enables most instructions to be executed in a single clock cycle. This results in impressive throughput, achieving up to 16 MIPS (Million Instructions Per Second) at 16 MHz. This, combined with its picoPower technology, makes it extremely energy-efficient, ensuring prolonged battery life in portable applications.

The microcontroller comes with a variety of peripherals that include an on-chip Analog-to-Digital Converter (ADC), multiple communication interfaces such as SPI, UART, and I2C, and a range of timers/counters. These built-in features facilitate the development of complex applications without the need for additional components, reducing both cost and footprint.

Furthermore, the ATMEGA32HVB-8X3R supports a wide range of programming options, from traditional JTAG to the more modern PDI (Program and Debug Interface), providing flexibility and convenience for developers. Its robust design and extensive support network make it a reliable choice for both hobbyists and professional engineers alike.

In summary, the ATMEGA32HVB-8X3R from Microchip Technology is a versatile and efficient microcontroller that offers a perfect solution for projects demanding high computational power and minimal energy consumption. Whether it's for industrial control systems, consumer electronics, or Internet of Things (IoT) devices, this microcontroller is designed to excel in performance and reliability.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2906 $58.0342
17+ $6.8030 $115.6510
27+ $6.5904 $177.9408
37+ $6.3779 $235.9823
47+ $6.1654 $289.7738
63+ $5.5278 $348.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess