EN
  • EN
  • DE

ATXMEGA32A4-CUR

Part No ATXMEGA32A4-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 49BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-VFBGA
Supplier Device Package 49-VFBGA (5x5)
Part Number Series ATXMEGA32
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810028-ATXMEGA32A4-CUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4-CUR CAD Model

Description

Microchip Technology's ATXMEGA32A4-CUR

The ATXMEGA32A4-CUR is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology. Designed to provide a perfect blend of power efficiency and performance, this 8/16-bit MCU is based on the AVR® XMEGA® A4 series and is tailored for applications requiring a high level of processing power and minimal power consumption.

Key Features:

  • Advanced Architecture: The ATXMEGA32A4-CUR operates on an 8/16-bit AVR CPU with hardware multiplication, delivering up to 32 MIPS throughput at 32MHz. This ensures swift and efficient processing suitable for complex tasks.
  • Memory Capacity: It comes with 32KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample space for code and data storage.
  • Rich Peripherals: The device includes a variety of peripherals such as four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two SPIs, 16-channel/12-bit ADC with optional differential input with programmable gain, two DACs, and more.
  • Power Efficiency: With picoPower® technology, it achieves ultra-low power consumption in active and sleep modes, making it highly suitable for battery-operated and power-sensitive applications.
  • Communication: The MCU supports high-speed communication through its full-speed USB device and host function, ensuring robust connectivity for data transfer.
  • Robust Security: The ATXMEGA32A4-CUR incorporates features like AES and DES cryptographic engines for secure data encryption, ensuring the safety of sensitive information.

Potential Applications:

The versatility of the ATXMEGA32A4-CUR makes it ideal for a wide range of applications, including industrial control systems, medical devices, consumer electronics, and automation systems, where reliability and efficiency are paramount.

Package Information:

The ATXMEGA32A4-CUR is available in a 44-pin TQFP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

With its powerful features and Microchip's renowned reliability, the ATXMEGA32A4-CUR MCU is an excellent choice for designers looking to create sophisticated electronic products with stringent power and space requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 4 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess