EN
  • EN
  • DE

MK60DN256VMC10

Part No MK60DN256VMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K60
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK60DN256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14210, 935311114557, MK60DN256VMC10-ND
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884990-MK60DN256VMC10
Ultra Librarian 3D Model Ultra Librarian MK60DN256VMC10 CAD Model

Description

Product Overview: NXP MK60DN256VMC10 Microcontroller

The NXP MK60DN256VMC10 is a high-performance microcontroller designed for industrial applications and the Internet of Things (IoT). This device is part of the Kinetis K60 MCU family, which is known for its rich suite of features and integration that cater to a wide range of applications, including industrial control, medical devices, and smart metering.

Key Features:

  • Core: ARM Cortex-M4 core running at up to 100 MHz, providing a balanced combination of computational power and energy efficiency, with a Floating Point Unit (FPU) for precise numerical operations.
  • Memory: 256 KB of flash memory and 64 KB of RAM, allowing for robust program storage and efficient data handling.
  • Communication Interfaces: Multiple communication options including Ethernet, USB 2.0 Full-Speed/OTG, CAN, UART, SPI, I2C, and I2S for flexible connectivity.
  • Analog Modules: Integrated analog modules featuring 16-bit ADCs, 12-bit DACs, analog comparators, and voltage references for precise signal processing.
  • Timing and Control: Comprehensive timing and control features with multiple timers, PWM modules, and an RTC for precise event timing and system control.
  • Security: Enhanced security features such as a hardware random-number generator and a cryptographic acceleration unit to ensure data integrity and secure communications.
  • Power Efficiency: Multiple power-saving modes, including low-leakage stop and peripheral clock gating, to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range:

The MK60DN256VMC10 comes in a 144-pin MAPBGA package, which is well-suited for space-constrained applications. It operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance under harsh environmental conditions.

Development Support:

NXP offers comprehensive development support for the MK60DN256VMC10 with software development tools, reference designs, and a strong community of developers. This support accelerates the development process and helps bring products to market faster.

Whether you're designing for advanced industrial applications or innovative IoT devices, the NXP MK60DN256VMC10 provides the performance, connectivity, and reliability needed to drive your technology forward.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6077 $58.4308
10+ $11.9858 $119.8580
15+ $11.6112 $174.1680
21+ $11.2367 $235.9707
27+ $10.8622 $293.2794
36+ $9.7385 $350.5860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess