EN
  • EN
  • DE

ATMEGA48PV-10PU

Part No ATMEGA48PV-10PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number ATMEGA48
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566727-ATMEGA48PV-10PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA48PV-10PU CAD Model

Description

Microchip Technology's ATMEGA48PV-10PU Microcontroller

The ATMEGA48PV-10PU is a high-performance, low-power AVR® 8-bit microcontroller from the renowned Microchip Technology. This versatile microcontroller combines 4KB ISP flash memory, 512B EEPROM, and 512B SRAM in a single integrated package. It is designed to operate at a maximum frequency of 10MHz and is encapsulated in a 28-pin DIP (Dual Inline Package), making it suitable for prototyping and small-scale production.

With its advanced RISC architecture, the ATMEGA48PV-10PU delivers a perfect blend of power efficiency and processing capability. The device can execute powerful instructions in a single clock cycle, allowing for optimizations in power consumption versus processing speed. The microcontroller features a wide range of peripherals, including a 10-bit ADC with up to 6 channels, providing ample options for interfacing with analog sensors and devices.

Communication with other devices is facilitated through a variety of interfaces such as SPI, I2C, and USART, making it an ideal choice for embedded systems that require connectivity. The ATMEGA48PV-10PU also includes a programmable watchdog timer with internal oscillator, ensuring reliable operation even in the event of system failures or malfunctions.

Security and data integrity are assured with features like lock bits and a programmable brown-out detection. The microcontroller operates within a voltage range of 2.7V to 5.5V, further emphasizing its flexibility and suitability for battery-operated applications. Additionally, the ATMEGA48PV-10PU supports in-system programming and in-application programming, allowing for firmware updates and bootloading capabilities, which are essential for maintaining long-term system reliability and performance.

Developers will appreciate the extensive support and resources available from Microchip Technology, including comprehensive datasheets, application notes, and development tools. Whether it's for industrial control, consumer electronics, or automotive systems, the ATMEGA48PV-10PU stands as a robust and adaptable microcontroller choice.

Overall, the ATMEGA48PV-10PU is a testament to Microchip's commitment to delivering advanced microcontroller solutions that meet the evolving needs of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6382 $50.7438
22+ $4.6262 $101.7764
34+ $4.4817 $152.3778
47+ $4.3371 $203.8437
60+ $4.1925 $251.5500
80+ $3.7588 $300.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess