Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769240-ATMEGA645-16AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA645
Introduction Date September 02, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA645-16AUR CAD Model

Description

The ATMEGA645-16AUR is a high-performance microcontroller unit (MCU) from the popular ATmega series, produced by Microchip Technology. This versatile 8-bit MCU is built on advanced RISC architecture and is designed to execute powerful instructions in a single clock cycle. This efficiency translates to a throughput that approaches 1 MIPS per MHz, allowing the system designer to optimize power consumption versus processing speed.

Key Features

  • Core: The ATMEGA645-16AUR operates at a maximum frequency of 16MHz, with a throughput of 16 MIPS at 16 MHz, ensuring efficient processing capabilities for a variety of applications.
  • Memory: It comes with 64KB of in-system programmable flash memory, 4KB EEPROM, and 4KB internal SRAM, providing ample space for code storage and data management.
  • I/O and Packages: It offers a rich set of I/O lines, including 54 general-purpose I/O lines, and is available in a 64-TQFP (Thin Quad Flat Pack) package.
  • Advanced Peripherals: A variety of peripherals such as an analog comparator, a 10-bit ADC with multiple channels, PWM channels, and multiple 16-bit timers enhance the functionality of the MCU for complex tasks.
  • Power Efficiency: The device supports multiple power-saving modes, which enable the design of energy-efficient applications.
  • Programming: The MCU features a JTAG interface for on-chip-debug and programming, as well as SPI and high-speed serial interfaces for additional flexibility in peripheral and memory expansion.

Applications

With its robust feature set, the ATMEGA645-16AUR is ideal for a wide range of applications, including industrial control systems, sensor networks, automotive, home automation, and consumer electronics. Its ability to handle complex tasks with minimal power consumption makes it particularly well-suited for portable and power-sensitive applications.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATMEGA645-16AUR is no exception. It is designed to meet the high standards of reliability and performance that customers have come to expect from Microchip's products.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8734 $61.8606
20+ $5.6398 $112.7960
31+ $5.4636 $169.3716
43+ $5.2873 $227.3539
55+ $5.1110 $281.1050
74+ $4.5824 $339.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,663 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention