EN
  • EN
  • DE

ATMEGA649V-8AI

Part No ATMEGA649V-8AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / MCU 8-bit AVR RISC 64KB Flash 3.3V/5V 64-Pin TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769243-ATMEGA649V-8AI
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA649V
Introduction Date September 02, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATMEGA649V-8AI CAD Model

Description

Microchip Technology ATMEGA649V-8AI

The ATMEGA649V-8AI is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This 8-bit AVR microcontroller operates at a voltage range of 1.8V to 5.5V, making it an ideal choice for battery-operated applications and power-sensitive devices.

Key Features:

  • CPU Speed: 8MHz ensures swift processing for a wide range of applications without compromising power consumption.
  • Memory: Comes with 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB internal SRAM, offering ample space for complex programs and data storage.
  • I/O Pins: Features 54 general-purpose I/O lines, providing extensive interfacing capabilities with external components.
  • Peripheral Features: Includes a range of peripherals such as two 8-bit timer/counters, two 16-bit timer/counters, a Real-Time Counter (RTC), six Pulse Width Modulation (PWM) channels, and more.
  • Analog Features: Equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Communication Interfaces: Supports multiple communication protocols including USART, SPI, and TWI (I2C), enabling easy connectivity with other microcontrollers and peripherals.
  • Power Saving Modes: Features several power-saving modes including Idle, Power-down, and Standby, helping to extend battery life in portable applications.
  • Package: Available in a 64-pin TQFP (Thin Quad Flat Pack) package, suitable for surface-mount technology (SMT) and offering a compact footprint for space-constrained designs.

Applications:

The ATMEGA649V-8AI is versatile enough for a broad spectrum of applications, including but not limited to:

  • Portable devices
  • Industrial control systems
  • Automotive applications
  • Home automation
  • Medical equipment

With its robust feature set and Microchip's reputation for reliability, the ATMEGA649V-8AI MCU is an excellent choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess