Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATMEGA8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA816MUR,ATMEGA8-16MURDKR,1611-ATMEGA8-16MURTR,1611-ATMEGA8-16MURDKR-ND,1611-ATMEGA8-16MURTR-ND,1611-ATMEGA8-16MURDKR,ATMEGA8-16MURTR,1611-ATMEGA8-16MURTRINACTIVE,1611-ATMEGA8-16MURCT,1611-ATMEGA8-16MURDKRINACTIVE,1611-ATMEGA8-16MURCT-ND,ATMEGA8-16MUR-ND,1611-ATMEGA8-16MURCTINACTIVE,ATMEGA8-16MURCT
Standard Package 6,000
Win Source Part Number 1318875-ATMEGA8-16MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA8-16MUR CAD Model

Description

Microchip Technology ATMEGA8-16MUR Microcontroller

The ATMEGA8-16MUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. It combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a host of robust features. Its advanced RISC architecture enables the ATMEGA8-16MUR to execute powerful instructions in a single clock cycle, allowing for optimal power consumption versus processing speed.

Operating at a frequency of up to 16MHz, the ATMEGA8-16MUR is suitable for many embedded applications. It supports a wide voltage range of 4.5V to 5.5V, making it versatile for various operating conditions. The device is packaged in a space-saving 32-lead TQFP, designed for surface mount technology, which is beneficial for compact and sophisticated electronic assemblies.

This microcontroller is equipped with comprehensive interfacing capabilities, including three flexible Timer/Counters with compare modes, an internal and external Interrupt system, a serial programmable USART, a byte-oriented Two-wire Serial Interface, SPI serial port, and a 6-channel ADC with 10-bit precision. These features make the ATMEGA8-16MUR an excellent choice for projects requiring complex communication and accurate sensor data acquisition.

The ATMEGA8-16MUR also boasts a range of power-saving modes, which are essential for battery-operated devices. The Idle Mode stops the CPU while allowing the SRAM, Timer/Counters, SPI port, and interrupt system to continue functioning. The Power-down Mode saves the register contents but freezes the Oscillator, disabling all other chip functions until the next interrupt or hardware reset.

Programming the ATMEGA8-16MUR is facilitated by its In-System Programmable Flash memory, which can be written in-system through an SPI serial interface. Additionally, it supports In-System Programming by a conventional nonvolatile memory programmer, ensuring flexibility in the development and update process.

In summary, the Microchip Technology ATMEGA8-16MUR microcontroller is a feature-rich, versatile component that provides an optimal solution for a wide range of embedded applications. Its efficient architecture, comprehensive feature set, and power management capabilities make it an ideal choice for designers looking to balance performance with power efficiency.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC256-I/SM
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Renesas Electronics America
RENESAS MCU
Need more? Email Us
ECAD model for R5F64165PFD
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9084 $59.5420
11+ $9.7710 $107.4810
16+ $9.4657 $151.4512
22+ $9.1604 $201.5288
29+ $8.8550 $256.7950
38+ $7.9390 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention