EN
  • EN
  • DE

ATMEGA8535-16JJ

Part No ATMEGA8535-16JJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC  /  AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 44-PLCC (16.6x16.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATMEGA8535
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1046875-ATMEGA8535-16JJ
Ultra Librarian 3D Model Ultra Librarian ATMEGA8535-16JJ CAD Model

Description

Microchip Technology ATMEGA8535-16JJ

The ATMEGA8535-16JJ is a high-performance, low-power AVR 8-bit microcontroller from the industry-leading manufacturer, Microchip Technology. This versatile microcontroller is designed to provide an optimal solution for a wide range of embedded applications, including industrial control systems, sensor networks, automotive modules, and consumer electronics.

Key Features:

  • Advanced RISC Architecture: The ATMEGA8535-16JJ boasts a powerful Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a throughput of up to 16 MIPS at 16MHz. This ensures swift execution of instructions and smooth operation of complex tasks.
  • Memory Capacity: It comes equipped with 8K bytes of In-System Programmable Flash, 512 bytes EEPROM, and 512 bytes SRAM. This generous memory allocation allows for robust applications and data storage options.
  • Peripheral Rich: This microcontroller includes a variety of peripherals such as three flexible Timer/Counters, a 10-bit ADC with multiple channels, SPI and Two-wire Serial Interfaces (I2C), and UART for serial communications, which enhance its interfacing capabilities with other devices.
  • Power Efficiency: The device operates within a voltage range of 2.7-5.5V, ensuring power efficiency for battery-powered and portable applications. It also supports multiple power-saving modes, making it an ideal choice for energy-conscious designs.
  • Packaging: The ATMEGA8535-16JJ is available in a 44-lead TQFP package, which is suitable for space-constrained applications while still offering enough pins for interfacing and control.
  • Temperature Range: It is designed to operate over an extended temperature range, making it robust enough for demanding environments.

Applications:

The ATMEGA8535-16JJ is perfect for applications that require high-level processing capabilities and multiple I/O options without compromising on power consumption. It is widely used in automotive systems, home automation, sensor networks, and other embedded control systems that demand reliability and efficiency.

For developers and engineers looking for a microcontroller that balances performance with power efficiency, the ATMEGA8535-16JJ from Microchip Technology is an excellent choice that offers versatility, robustness, and a wide range of features to bring innovative projects to life.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess