EN
  • EN
  • DE

ATMXT1066T2NHUQS886

Part No ATMXT1066T2NHUQS886
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046908-ATMXT1066T2NHUQS886
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1066T2NHUQS886 CAD Model

Description

The ATMXT1066T2NHUQS886 is a state-of-the-art touch controller IC from Microchip Technology, designed to provide an exceptional user interface experience for a wide range of applications. This sophisticated touch controller is part of Microchip's maXTouch® T series, which is renowned for its high performance and reliability in touch sensing technology.

Features and Benefits

  • Advanced Touch Sensing: The ATMXT1066T2NHUQS886 utilizes Microchip’s proprietary maXTouch technology to deliver high sensitivity, enabling it to detect and process multiple touch points simultaneously with high accuracy.
  • Enhanced Noise Immunity: Engineered to perform in challenging electromagnetic environments, this touch controller boasts superior noise immunity, ensuring consistent and reliable touch performance.
  • Power Efficiency: This device is designed for low-power consumption, making it an ideal choice for battery-powered applications where energy efficiency is crucial.
  • Flexible Configuration: The controller supports various screen sizes and types, offering flexibility in design for different applications such as smartphones, tablets, and industrial touch panels.
  • Robust Operation: The ATMXT1066T2NHUQS886 is capable of operating effectively in a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the ATMXT1066T2NHUQS886 touch controller makes it an excellent choice for a variety of applications, including consumer electronics, automotive infotainment systems, and industrial control panels. Its robust design and advanced features ensure that it can meet the demands of any touch-based interface.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Product Category: Touch Controllers
  • Series: maXTouch® T series
  • Part Number: ATMXT1066T2NHUQS886
  • Interface Type: I2C, SPI
  • Supply Voltage: Operating range as per Microchip's specifications
  • Temperature Range: Specified for robust performance in diverse environments
  • Packaging: Supplied in a package suitable for industrial applications

In summary, the ATMXT1066T2NHUQS886 from Microchip Technology is a cutting-edge touch controller that offers a perfect blend of performance, power efficiency, and versatility, suitable for a multitude of touch-based applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess