EN
  • EN
  • DE
  • IT

ATMXT112S-MAU

Part No ATMXT112S-MAU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tray
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 32-UQFN Exposed Pad
Supplier Device Package 32-UQFN (4x4)
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 744466-ATMXT112S-MAU
Ultra Librarian 3D Model Ultra Librarian ATMXT112S-MAU CAD Model

Description

Microchip Technology ATMXT112S-MAU Touch Controller

The ATMXT112S-MAU is a sophisticated touch controller from Microchip Technology, designed to deliver exceptional performance in a wide range of interactive applications. This component is part of Microchip's maXTouch® S series, which is renowned for its advanced touch capabilities and integration features that make it ideal for modern touch interface requirements.

Key Features:

  • Optimized Touch Sensitivity: The ATMXT112S-MAU offers high sensitivity, allowing for accurate touch detection, which is critical for providing a seamless user experience.
  • Noise Immunity: Engineered with robust noise immunity, this controller ensures reliable performance in environments with high electrical interference, making it suitable for a variety of industrial and consumer applications.
  • Power Efficiency: The device is designed for low-power operation, helping to extend the battery life of portable devices.
  • Flexibility: It supports different sensor designs, enabling flexibility in hardware design for product developers.
  • maXTouch Studio Support: Developers can utilize the maXTouch Studio to configure and tune the touch controller, speeding up the development process and facilitating customization.

Applications:

The ATMXT112S-MAU is versatile and can be integrated into a variety of products, including:

  • Smartphones and Tablets
  • Touchscreen Interfaces for Home Appliances
  • Automotive Touch Controls
  • Industrial Control Panels
  • Portable Media Players

Technical Specifications:

The device features a mutual capacitance touch sensing architecture, which is capable of single touch and gesture recognition. It is packaged in a VQFN (Very Thin Quad Flat No Leads) package, which is designed for space-saving on PCBs (Printed Circuit Boards).

Quality and Reliability:

Microchip Technology is known for its high standards in quality and reliability, and the ATMXT112S-MAU is no exception. It is manufactured to meet the rigorous demands of the electronics industry, ensuring long-term performance and stability in your products.

For more detailed information, technical documentation, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess