EN
  • EN
  • DE

ATMXT768E-ATR

Part No ATMXT768E-ATR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description MAXTOUCH 768 CHANNEL TOUCHSCREEN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 912115-ATMXT768E-ATR
Ultra Librarian 3D Model Ultra Librarian ATMXT768E-ATR CAD Model

Description

ATMXT768E-ATR Touch Controller by Microchip Technology

The ATMXT768E-ATR is a sophisticated touch controller from Microchip Technology, designed to deliver high-performance touch sensing capabilities. This advanced controller is part of Microchip's maXTouch® E series, engineered to provide exceptional touch experiences for a wide range of applications, from automotive and industrial controls to home automation and personal electronics.

Featuring Microchip's proprietary technology, the ATMXT768E-ATR offers robust and reliable touch detection, even in challenging environmental conditions. It supports touch input through thick gloves, and its moisture-resistant tracking ensures accurate operation in wet conditions. The controller is also adept at rejecting false touches caused by water droplets, making it an ideal choice for outdoor or kitchen appliances.

The ATMXT768E-ATR is designed with flexibility in mind, supporting a variety of screen sizes and types, including capacitive touchscreens. It can manage up to 768 touch nodes, providing precise tracking and multi-touch capabilities, which are essential for modern user interfaces that rely on gestures and multiple points of contact.

In terms of connectivity, the ATMXT768E-ATR integrates seamlessly with host processors via a high-speed I2C or SPI interface. This ensures quick and efficient communication between the touch controller and the main processor, leading to swift touch response times and an enhanced user experience.

To assist developers in implementing the ATMXT768E-ATR into their designs, Microchip Technology provides comprehensive support including development tools, software libraries, and reference designs. This assistance is invaluable for reducing time-to-market and ensuring that the touch interface performs optimally in the final product.

Overall, the ATMXT768E-ATR from Microchip Technology stands out as a top-tier touch controller, offering the durability, flexibility, and performance required for the demanding touch interface needs of today's sophisticated electronic devices.

You May Also Be Interested in

Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5536 $92.5536
2+ $75.9424 $151.8848
3+ $73.5689 $220.7067
4+ $71.1954 $284.7816
5+ $68.8230 $344.1150
6+ $61.7024 $370.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess