EN
  • EN
  • DE

ATPL250A-AKU-Y

Part No ATPL250A-AKU-Y
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC PWR LINE MCU 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Tray
Core Processor External
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name ATPL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912121-ATPL250A-AKU-Y
Ultra Librarian 3D Model Ultra Librarian ATPL250A-AKU-Y CAD Model

Description

Microchip Technology's ATPL250A-AKU-Y Power Line Communication Modem

The ATPL250A-AKU-Y is a cutting-edge Power Line Communication (PLC) modem system-on-chip from Microchip Technology, designed to provide robust and reliable data communication over existing power lines. This innovative product is tailored for a wide range of applications, including smart energy management, home automation, and remote monitoring systems.

At the heart of the ATPL250A-AKU-Y lies a high-performance PHY processor that supports multiple modulation schemes, including BPSK, QPSK, 8PSK, and QAM, ensuring adaptability to various communication standards and conditions. The device is compatible with the PRIME (PoweRline Intelligent Metering Evolution) standard, making it particularly suitable for smart grid and metering applications.

The modem features a wide frequency range of 9 kHz to 500 kHz, with a programmable transmission band, allowing it to operate effectively in various global PLC band plans. The integrated Zero Crossing Detection (ZCD) and accurate signal timing control contribute to enhanced communication reliability and efficiency, which is critical in noisy power line environments.

Security is a paramount concern in communication systems, and the ATPL250A-AKU-Y addresses this with its built-in hardware security features. It includes a 128-bit AES encryption engine that ensures the confidentiality and integrity of the data transmitted over the power lines, providing peace of mind for users concerned about data security.

The ATPL250A-AKU-Y is also designed with energy efficiency in mind. It has a low-power standby mode, which reduces power consumption when the modem is not actively communicating. This feature is especially beneficial for battery-operated devices and contributes to the sustainability of the systems it is integrated into.

For developers and system integrators, Microchip Technology provides comprehensive support, including development tools, reference designs, and software libraries, to facilitate the rapid deployment of solutions based on the ATPL250A-AKU-Y. This support ensures a smooth development process and quick time-to-market for products utilizing this advanced PLC modem chip.

In summary, the ATPL250A-AKU-Y from Microchip Technology offers a versatile and secure solution for power line communications, backed by the company's reputation for quality and support, making it an excellent choice for a myriad of communication applications.

You May Also Be Interested in

Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3399 $87.3399
2+ $84.6107 $169.2214
3+ $81.8814 $245.6442
4+ $79.1522 $316.6088
5+ $70.9644 $354.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess