EN
  • EN
  • DE

ATR4251C-PFPY

Part No ATR4251C-PFPY
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP AM FM 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ATR4251CPFPY, ATR4251C-PFPYDKR, ATR4251C-PFPYTR, ATR4251C-PFPYCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912122-ATR4251C-PFPY
Ultra Librarian 3D Model Ultra Librarian ATR4251C-PFPY CAD Model

Description

Introducing the ATR4251C-PFPY, a cutting-edge product from Microchip Technology, designed to cater to the advanced needs of modern electronics. This innovative component is part of Microchip's extensive portfolio that consistently delivers reliability and performance.

The ATR4251C-PFPY is a highly integrated circuit that is engineered to provide a seamless and efficient performance for a wide range of applications. Its versatility makes it suitable for use in automotive, industrial, and consumer electronics where precision and durability are of paramount importance. As with all Microchip products, this component is manufactured to meet the highest quality standards, ensuring that it performs consistently even under the most demanding conditions.

Key Features

  • Robust integration for simplified system design and enhanced reliability.
  • Optimized for low-power consumption, extending the life of battery-operated devices.
  • Exceptional performance stability across a wide temperature range.
  • Compliance with industry-standard protocols and certifications.
  • Backed by Microchip's renowned customer support and technical expertise.

Applications

The ATR4251C-PFPY is adept at handling complex tasks and is an ideal choice for a multitude of applications. Its robust design ensures it is particularly well-suited for automotive systems, including infotainment and advanced driver-assistance systems (ADAS). In the industrial sector, it can be found in automation controls, sensor interfaces, and communication systems. Consumer electronics such as smart home devices, wearables, and portable gadgets also benefit from the ATR4251C-PFPY's exceptional performance and power efficiency.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the ATR4251C-PFPY. Detailed datasheets, application notes, and design guides are available to assist in the integration and use of this product. Additionally, Microchip's customer service and technical support teams are readily available to address any queries or provide assistance with design challenges.

In conclusion, the ATR4251C-PFPY from Microchip Technology is a testament to the company's commitment to innovation, quality, and support. Whether you're designing for the automotive, industrial, or consumer electronics market, this product is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1133 $59.1527
46+ $2.5546 $117.5116
71+ $2.4746 $175.6966
97+ $2.3948 $232.2956
125+ $2.3150 $289.3750
167+ $2.0755 $346.6085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess