EN
  • EN
  • DE

ATR4256R

Part No ATR4256R
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046944-ATR4256R
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATR4256R CAD Model

Description

The ATR4256R from Microchip Technology is an advanced integrated circuit designed for robust and efficient signal conditioning. This device is specifically tailored for automotive applications and is part of Microchip's extensive portfolio of automotive-grade products. The ATR4256R is known for its high reliability and performance, making it an ideal choice for designers looking to enhance their automotive systems.

Key Features

  • Automotive Grade: The ATR4256R is designed to meet the stringent requirements of the automotive industry, ensuring operation under extreme conditions.
  • Signal Conditioning: This IC excels in conditioning small signal inputs, such as those from sensors, to be easily readable by microcontrollers and other system components.
  • Low Power Consumption: It is optimized for low power operation, which is critical for reducing the overall energy consumption of the vehicle's electronic systems.
  • High Integration: The ATR4256R integrates several functions into a single chip, reducing the need for multiple components and simplifying the design process.
  • Robust Protection Features: It includes built-in protection against overvoltage, undervoltage, and overtemperature conditions, ensuring durability and long-term performance.

Applications

The ATR4256R is versatile and can be used in a variety of automotive applications, including:

  • Engine control units
  • Transmission control modules
  • Brake control systems
  • Power steering systems
  • Body control modules

Technical Specifications

The ATR4256R boasts impressive technical specifications that make it a top choice for automotive system designers:

  • Supply voltage range optimized for automotive applications
  • Wide operating temperature range suitable for harsh environments
  • Small package footprint for space-constrained applications
  • High electromagnetic compatibility (EMC) for reliable operation in the presence of electrical noise

With its combination of performance, integration, and protection features, the ATR4256R from Microchip Technology stands out as a superior signal conditioning solution for modern automotive systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess