EN
  • EN
  • DE

ATSAM3N1AB-AU

Part No ATSAM3N1AB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM3N
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566855-ATSAM3N1AB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N1AB-AU CAD Model

Description

Microchip Technology's ATSAM3N1AB-AU Microcontroller

The ATSAM3N1AB-AU is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This powerful MCU is based on the ARM Cortex-M3 processor, which operates at a maximum speed of 48 MHz and offers the perfect balance between performance and power efficiency. The ATSAM3N1AB-AU is housed in a 48-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

With a rich set of peripherals and an extensive feature set, the ATSAM3N1AB-AU is an ideal choice for applications such as industrial automation, smart energy management, home automation, and IoT devices. It comes with 64KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage. Additionally, the device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.

The connectivity options on the ATSAM3N1AB-AU are robust, featuring multiple serial communication interfaces, including USART, SPI, and I2C, which are essential for communication with sensors, actuators, and other microcontrollers. It also supports full-speed USB 2.0, making it convenient for applications that require computer interfacing or firmware updates via USB.

For enhanced security and data integrity, the ATSAM3N1AB-AU incorporates features such as a unique 128-bit ID and a hardware CRC (Cyclic Redundancy Check) engine. These features help to protect against unauthorized access and ensure the integrity of data during communication or storage.

Developers will appreciate the comprehensive support and development ecosystem provided by Microchip Technology, including software libraries, development boards, and a robust integrated development environment (IDE). This support simplifies the development process, enabling rapid prototyping and quicker time-to-market for new products.

In summary, the ATSAM3N1AB-AU from Microchip Technology is a versatile and reliable microcontroller that offers a powerful ARM Cortex-M3 core, extensive memory resources, a wide array of peripherals, and advanced connectivity options, all designed to meet the demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1489 $57.0423
15+ $6.6862 $100.2930
24+ $6.4773 $155.4552
32+ $6.2684 $200.5888
42+ $6.0594 $254.4948
56+ $5.4326 $304.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,059 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess