EN
  • EN
  • DE

ATSAM3SD8CA-AU

Part No ATSAM3SD8CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM3S
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM3SD8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912139-ATSAM3SD8CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3SD8CA-AU CAD Model

Description

Microchip Technology's ATSAM3SD8CA-AU Microcontroller

The ATSAM3SD8CA-AU is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM3S series, which is renowned for its exceptional efficiency, flexibility, and reliability. The ATSAM3SD8CA-AU is based on the powerful ARM Cortex-M3 processor core, operating at a speed of up to 64 MHz, which provides a balance between high performance and power efficiency.

Equipped with 512 KB of flash memory and 64 KB of SRAM, the ATSAM3SD8CA-AU offers ample space for complex application code and data storage. This is particularly beneficial for developers who require more memory for advanced features and functionality in their applications. The device also includes a wide range of peripherals, such as high-speed USB, multiple serial communication interfaces (USART, SPI, TWI), and analog components like a 12-bit ADC and a 12-bit DAC, which enhance its versatility in various applications.

The microcontroller's I/O lines are multipurpose, allowing designers to configure the device for optimal use in their specific application. Furthermore, the ATSAM3SD8CA-AU boasts power-saving features, such as multiple sleep modes and a fast wake-up time, which make it an ideal choice for battery-powered or energy-sensitive applications.

Microchip Technology has also ensured robust security features in the ATSAM3SD8CA-AU. It includes a hardware-based random number generator and has support for secure boot, ensuring that the device can be protected against unauthorized access and software piracy. Additionally, its Error Code Correction (ECC) feature for the flash memory helps prevent data corruption, adding an extra layer of reliability for critical applications.

Designed in a 100-pin LQFP package, the ATSAM3SD8CA-AU is suitable for a wide array of applications including industrial control systems, consumer electronics, medical devices, and IoT endpoints. Its extensive documentation, development tools, and software support make it a solid choice for engineers looking to develop sophisticated and robust embedded systems.

Overall, the ATSAM3SD8CA-AU microcontroller from Microchip Technology stands out as a feature-rich, efficient, and secure solution that can meet the needs of a wide range of embedded applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7739 $52.5129
26+ $3.9170 $101.8420
40+ $3.7946 $151.7840
55+ $3.6722 $201.9710
71+ $3.5498 $252.0358
95+ $3.1826 $302.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess