EN
  • EN
  • DE
  • IT

ATSAM3U1EA-AU

Part No ATSAM3U1EA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 1.8V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM3U
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 96
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 8x10b, 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 769269-ATSAM3U1EA-AU
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM3U
Introduction Date May 02, 1997
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATSAM3U1EA-AU CAD Model

Description

The ATSAM3U1EA-AU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a wide range of applications that require advanced communication capabilities and powerful data processing. This microcontroller is well-suited for industrial control systems, medical devices, automotive electronics, and other sophisticated embedded systems.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 96MHz, provides high computing power and efficient control of various peripherals.
  • Memory: Equipped with 64KB of Flash memory and 16KB of SRAM, it allows for robust program storage and efficient data handling.
  • USB Connectivity: Integrated Full-speed USB Device and embedded Host with on-chip PHY, ensuring fast and reliable communication with external devices.
  • Serial Communication: Multiple serial communication interfaces including UART, SPI, I2C, and USARTs, for versatile peripheral connectivity.
  • Timers and PWM: Comprehensive set of timers and PWM channels for precise time control and modulation tasks.
  • Analog Features: Features a 12-bit ADC and a 12-bit DAC, providing accurate analog signal processing capabilities.
  • Package: Available in a 144-pin LQFP package, which is suitable for space-constrained applications while still offering ample I/O options.
  • Power Efficiency: Designed with power-saving modes such as Idle and Sleep, allowing for efficient power management in various applications.
  • Temperature Range: Operates over the industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Support and Ecosystem: Backed by Microchip's extensive support network and development ecosystem, including software libraries, development tools, and community forums.

With its robust feature set and flexible I/O options, the ATSAM3U1EA-AU is an excellent choice for developers looking to create sophisticated and reliable embedded systems. Microchip's commitment to quality and long-term availability makes this microcontroller a safe and sustainable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess