EN
  • EN
  • DE

ATSAM4E16CB-AN

Part No ATSAM4E16CB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000214-ATSAM4E16CB-AN
Win Source Part Number Cross
Series SAM4E
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Bulk
Core Processor ARM® Cortex®-M4
Speed 120MHz
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16CB-AN CAD Model

Description

Microchip Technology's ATSAM4E16CB-AN Microcontroller

The ATSAM4E16CB-AN is a high-performance microcontroller from Microchip Technology, designed for industrial and commercial applications that require efficient data processing, enhanced connectivity, and reliability. This advanced microcontroller is part of the SAM4E series of ARM Cortex-M4 based MCUs, which are known for their power efficiency and robust feature set.

The ATSAM4E16CB-AN operates at a maximum speed of 120 MHz and is equipped with a large set of peripherals. It boasts a 1MB of flash memory and 128KB of SRAM, providing ample space for complex applications and software stacks. With its floating-point unit (FPU), this microcontroller allows for high-precision computing, making it ideal for applications involving complex mathematical calculations.

Key features of the ATSAM4E16CB-AN include:

  • Dual-bank flash memory, enabling safe and flexible firmware upgrades.
  • High-speed USB interface with integrated PHY for rapid data transfer.
  • Extensive connectivity options, including Ethernet MAC, dual CAN ports, and multiple serial communication interfaces (USART, UART, SPI, I2C).
  • 12-bit analog-to-digital and digital-to-analog converters for precise analog signal management.
  • Advanced cryptographic hardware support for secure data communication.
  • External memory interface capable of interfacing with static memory, SDRAM, and NAND flash.

Designed with robustness in mind, the ATSAM4E16CB-AN also features a temperature range of -40°C to 85°C, making it suitable for harsh environments. Its power-saving modes and low-power operation extend the battery life of portable devices.

Developers can take advantage of Microchip's extensive software and hardware ecosystem, which includes the Atmel Software Framework (ASF), integrated development environments (IDEs), and starter kits. This support accelerates development times and helps bring products to market faster.

Whether you're designing complex industrial control systems, networking equipment, or cutting-edge IoT devices, the ATSAM4E16CB-AN provides a reliable and powerful core for your projects, ensuring both performance and longevity.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3267 $54.9801
7+ $15.0373 $105.2611
11+ $14.5674 $160.2414
15+ $14.0975 $211.4625
19+ $13.6275 $258.9225
25+ $12.2178 $305.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess